Manufacturer: Texas Instruments
Win Source Part Number: 1247116-SCAN921226HS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LINE RECEIVER, 1 FUNC, 1 RCVR, C Product overview: SCAN921226HSM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921226HSM can be used for catalog matching and distributor lookup.
IC SER/DESER HI TEMP 80MHZ LVDS
Serializers & Deserializers - Serdes High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
LINE RECEIVER, 1 FUNC, 1 RCVR, C
800Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1247116-SCAN921226HSM | 755-SCAN921226HSM | SCAN921226HSM | SCAN921226HSM | SCAN921226HSM | SCAN921226HSM | SCAN921226HSM |
| Product Name | Interface - Interface - Serializers, Deserializers - SCAN921226HSM | Interface Transceiver IC | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Supply Voltage | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |||
| Data Rate | 800000 kbps | 800000 kbps | 800000 to ? kbps | 800000 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |