Texas Instruments SN65HVD1791 70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode SN65HVD1791DRG4

Description
70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105
Request a Quote Datasheet
Description
70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1791 70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode - SN65HVD1791DRG4 - Texas Instruments
Dallas, TX, United States
SN65HVD1791 70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode
SN65HVD1791DRG4
SN65HVD1791 70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode SN65HVD1791DRG4
70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105

70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261347-SN65HVD1791DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261347-SN65HVD1791DRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261347-SN65HVD1791DRG4
Win Source Part Number: 1261347-SN65HVD1791D RG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 115Kbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD1791

Win Source Part Number: 1261347-SN65HVD1791DRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 115Kbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A991B1
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD1791

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD1791DRG4
SOIC Interface Transceiver IC 710-SN65HVD1791DRG4
70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105 Product overview: SN65HVD1791DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1791DRG4 can be used for catalog matching and distributor lookup.

70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105 Product overview: SN65HVD1791DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1791DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD1791DRG4
RS-422/RS-485 Interface IC SN65HVD1791DRG4
RS-422/RS-485 Interface IC 70V Fault-Prot RS485 Xcvrs Full-Duplex

RS-422/RS-485 Interface IC 70V Fault-Prot RS485 Xcvrs Full-Duplex

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1791DRG4 1261347-SN65HVD1791DRG4 710-SN65HVD1791DRG4 SN65HVD1791DRG4
Product Name SN65HVD1791 70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V ~ 5.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35MDW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers