Texas Instruments SN55LBC175 Quadruple Low-Power Differential Line Receiver SN55LBC175J

Description
Quadruple Low-Power Differential Line Receiver 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Receiver 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN55LBC175 Quadruple Low-Power Differential Line Receiver - SN55LBC175J - Texas Instruments
Dallas, TX, United States
SN55LBC175 Quadruple Low-Power Differential Line Receiver
SN55LBC175J
SN55LBC175 Quadruple Low-Power Differential Line Receiver SN55LBC175J
Quadruple Low-Power Differential Line Receiver 16-CDIP -55 to 125

Quadruple Low-Power Differential Line Receiver 16-CDIP -55 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN55LBC175J - 1252562-SN55LBC175J - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN55LBC175J
1252562-SN55LBC175J
Interface - Interface - Drivers, Receivers, Transceivers - SN55LBC175J 1252562-SN55LBC175J
Manufacturer: Texas Instruments Win Source Part Number: 1252562-SN55LBC175J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252562-SN55LBC175J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN55LBC175J
Low-Power Interface Transceiver IC 710-SN55LBC175J
Quadruple Low-Power Differential Line Receiver 16-CDIP -55 to 125 Product overview: SN55LBC175J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55LBC175J can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Receiver 16-CDIP -55 to 125 Product overview: SN55LBC175J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55LBC175J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN55LBC175J
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN55LBC175J
IC RECEIVER 0/4 16CDIP

IC RECEIVER 0/4 16CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN55LBC175J 1252562-SN55LBC175J 710-SN55LBC175J SN55LBC175J
Product Name SN55LBC175 Quadruple Low-Power Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN55LBC175J Low-Power Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage 5V Other
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 34R3430R-4CVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - 1132805-74LVC1G3157DBVRG4 - Win Source Electronics
Specs
Supply Voltage Other; 1.65 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers