Texas Instruments SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection SN65C1168ENSG4

Description
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85
Request a Quote Datasheet
Description
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection - SN65C1168ENSG4 - Texas Instruments
Dallas, TX, United States
SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection
SN65C1168ENSG4
SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection SN65C1168ENSG4
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85

Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261223-SN65C1168ENSG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261223-SN65C1168ENSG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261223-SN65C1168ENSG4
Win Source Part Number: 1261223-SN65C1168ENS G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65C1168ENSG4 ,2156-SN65C1168ENSG4 Base Product Number: 65C1168

Win Source Part Number: 1261223-SN65C1168ENSG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65C1168ENSG4,2156-SN65C1168ENSG4
Base Product Number: 65C1168

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN65C1168ENSG4
Dual Interface Transceiver IC 710-SN65C1168ENSG4
Dual Differential Drivers and Receivers With +/-8-kV IEC ESD Protection 16-SO -40 to 85 Product overview: SN65C1168ENSG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1168ENSG4 can be used for catalog matching and distributor lookup.

Dual Differential Drivers and Receivers With +/-8-kV IEC ESD Protection 16-SO -40 to 85 Product overview: SN65C1168ENSG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1168ENSG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN65C1168ENSG4
RS-422 Interface IC SN65C1168ENSG4
RS-422 Interface IC Dual Diff Drivers & Receivers

RS-422 Interface IC Dual Diff Drivers & Receivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C1168ENSG4 1261223-SN65C1168ENSG4 710-SN65C1168ENSG4 SN65C1168ENSG4
Product Name SN65C1168E Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Dual Interface Transceiver IC RS-422 Interface IC
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details