IC ULTRASONIC SENSOR 16TSSOP
IC ULTRASONIC SENSOR 16TSSOP
IC ULTRASONIC SENSOR 16TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 889006-PGA460TPWR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PGA460
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PGA460TPWR-ND, 296-47818-6, 296-47818-1, 296-47818-2
Ultrasonic signal processor and transducer driver 16-TSSOP -40 to 105 Product overview: PGA460TPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA460TPWR can be used for catalog matching and distributor lookup.
IC ULTRASONIC SENSOR 16TSSOP
IC ULTRASONIC SENSOR 16TSSOP
IC ULTRASONIC SENSOR 16TSSOP
IC ULTRASONIC SENSOR 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-47818-2-ND | 889006-PGA460TPWR | 752-PGA460TPWR | PGA460TPWR | PGA460TPWR | PGA460TPWR | PGA460TPWR |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - PGA460TPWR | TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Storage Interface | Signal Processor |