The SCAN90004TVS/NOPB is a four-channel LVDS buffer/repeater designed for high-speed data transmission with a maximum data rate of 1.5 Gbps per channel. It features configurable pre-emphasis to enhance signal integrity over lossy backplanes and cables, making it suitable for applications requiring reliable long-distance signal transmission. The device is compatible with LVDS, CML, and LVPECL input signals, and includes on-chip 100,Ѷ input and output termination to minimize board space and improve performance. The SCAN90004TVS/NOPB operates on a single 3.3V supply and is characterized by low output skew and jitter, which are critical for maintaining signal quality. It also provides 12 kV ESD protection on LVDS outputs, ensuring robustness in various environments. The device supports IEEE 1149.1 JTAG for testability and has a wide operating temperature range of -40°C to +85°C, making it suitable for industrial applications. The package is a compact TQFP with 48 pins, facilitating easy integration into designs.
Manufacturer: Texas Instruments
Win Source Part Number: 793986-SCAN90004TVS/
Packaging: Tray
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Applications: LVDS
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 4
Delay Time: 2.0ns
Signal Conditioning: Output Pre-Emphasis
Capacitance - Input: 5.2pF
Family Name: SCAN90004
Categories: Integrated Circuits (ICs)
Operating Supply Current: 117mA
Manufacturer Package: 48-TQFP (7x7)
Data Rate (Maximum): 1.5Gbps
Alternative Parts (Cross-Reference): SCAN90004TVS;
Introduction Date: May 12, 2005
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
4-Ch LVDS Buffer/Repeater, 1.5Gbps, 3.3V, TQFP Product overview: SCAN90004TVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SCAN90004TVS/NOP
LVDS Interface IC 4 Channel LVDS Buffer/Repeater
IC REDRIVER LVDS 4CH 48TQFP
Buffer, ReDriver 4 Channel 1.5Gbps 48-TQFP (7x7)
Buffer, ReDriver 4 Channel 1.5Gbps 48-TQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 793986-SCAN90004TVS/NOPB | 756-SCAN90004TVS/NOPB | SCAN90004TVS/NOPB | SCAN90004TVS/NOPB | SCAN90004TVS/NOPB |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - SCAN90004TVS/NOPB | 3.3V Interface Transceiver IC | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer | |
| Supply Voltage | Other; 3.15 V ~ 3.45 V | 3.3V | Other | Other; 3.15V ~ 3.45V | |
| Data Rate | 1.50E6 kbps | 1.50E6 kbps | 1.50E6 to ? kbps | 1.50E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |