Texas Instruments Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85
1.5/3.0/6.0 Gbps Single Channel SATA/SAS Redriver 10-SON -40 to 85
16-Channel LVDS Receiver 64-TSSOP 0 to 70
16-Channel LVDS Transmitter 64-TSSOP 0 to 70
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC 0 to 70
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-TSSOP 0 to 70
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC 0 to 70
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SSOP 0 to 70
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC 0 to 70
5V Quad PECL Driver 16-SOIC -40 to 85
9-Channel Differential Transceiver 56-CFP -55 to 125
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70
Differential Bus Transceiver 20-LCCC -55 to 125
Differential Bus Transceiver 8-CDIP -55 to 125
Differential Line Transreceiver 16-CDIP -55 to 125
Differential Line Transreceiver 20-LCCC -55 to 125
Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85
Display Port 1:1 Repeater 36-VQFN 0 to 85
DisplayPort 1:2 Re-Driver Switch with DisplayPort and TMDS Translator Outputs 56-WQFN 0 to 85
DisplayPort 1:2 Switch 56-QFN 0 to 85
DisplayPort 1:2 Switch with Integrated TMDS Translator 56-QFN 0 to 85
DisplayPort to TMDS Translator 36-VQFN 0 to 85
DisplayPort to TMDS Translator 40-WQFN 0 to 85
DisplayPort to TMDS Translator 48-VQFN 0 to 85
Dual Differential Drivers And Receivers 16-TSSOP 0 to 70
Dual Differential Line Driver 14-CDIP -55 to 125
Dual Differential Line Driver 16-CDIP -55 to 125
Dual Differential Line Driver 16-CFP -55 to 125
Dual Differential Line Driver 20-LCCC -55 to 125
Dual Differential Line Receiver 16-CDIP -55 to 125
Dual Differential Line Receiver 16-CFP -55 to 125
Dual Differential Line Receiver 20-LCCC -55 to 125
Dual Line Driver 14-CDIP -55 to 125
Dual Line Driver 14-CFP -55 to 125
Dual Line Driver 20-LCCC -55 to 125
Dual Line Receiver 14-CDIP -55 to 125
Dual Line Receiver 14-CFP -55 to 125
Dual Line Receiver 20-LCCC -55 to 125
Embedded DisplayPort (eDP) repeater 14-VQFN -40 to 85
Embedded DisplayPort (eDP) repeater 36-VQFN -40 to 85
FlatLink(TM) Receiver 56-TSSOP 0 to 70
FlatLink(TM) Transmitter 48-TSSOP 0 to 70
GeoPort(TM) Transceiver 20-SOIC
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-PDIP 0 to 70
High Performance Digital Audio SOC 64-TQFP 0 to 70
High-Speed Differential Line Drivers and Receivers 16-SOIC 0 to 70
Hot Swappable 2-Wire Bus Buffers 8-SOIC -40 to 85
Hot Swappable 2-Wire Bus Buffers 8-VSSOP -40 to 85
Hot Swappable 2-Wire Bus Buffers* 8-SOIC -40 to 85
Hot Swappable 2-Wire Bus Buffers* 8-VSSOP -40 to 85
I2C Controlled 18 Channel GPIO Expander 25-DSBGA -40 to 85
I2C Controlled Keypad Scan IC 24-WQFN -40 to 85
I2C Controlled Keypad Scan IC With Integrated ESD Protection 25-DSBGA -40 to 85
Level Translating I2C Bus Repeater 8-VSSOP -40 to 85
Level Translating I2C Bus Repeater 8-X2QFN -40 to 85
Low Voltage 5-Bit Self-Timed, Single-Wire Output Expander 8-X2QFN -40 to 85
Low-Power Differential Line Driver And Receiver Pair 8-PDIP 0 to 70
Low-Power Multiple Drivers And Receivers With Enable 24-PDIP 0 to 70
Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-BGA MICROSTAR JUNIOR -40 to 85
Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-WQFN -40 to 85
Low-voltage 8-bit I2C I/O Expander with Interrupt Output Reset I/O Direction Registers 16-uCSP -40 to 85
Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface 40-VQFN -40 to 85
Octal LVDS Receiver 38-TSSOP 0 to 70
Octal LVDS Transmitter 38-TSSOP 0 to 70
OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) 128-TQFP 0 to 70
Quad High-Speed Differential Drivers 16-TSSOP 0 to 70
Quad LVDS Receiver 16-CDIP -55 to 125
Quad LVDS Receiver 16-CFP -55 to 125
Quad LVDS Receiver 16-SOIC 0 to 70
Quad LVDS Receiver 16-TSSOP 0 to 70
Quad LVDS Receiver 20-LCCC -55 to 125
Quad LVDS Transmitter 16-CDIP -55 to 125
Quad LVDS Transmitter 16-CFP -55 to 125
Quad LVDS Transmitter 16-SOIC 0 to 70
Quad LVDS Transmitter 16-TSSOP 0 to 70
Quad LVDS Transmitter 20-LCCC -55 to 125
Quad PECL Line Receiver 16-SOIC -40 to 85
Quad PECL Receiver 16-SOIC -40 to 85
Quad RS-485 Differential Line Drivers 16-PDIP 0 to 70
Quadruple Differential Line Receiver 16-CDIP -55 to 125
Quadruple Line Driver 14-CDIP -55 to 125
Quadruple Line Driver 14-CFP -55 to 125
Quadruple Line Driver 20-LCCC -55 to 125
Quadruple Line Receiver 14-CDIP -55 to 125
Quadruple Line Receiver 14-CFP -55 to 125
Quadruple Line Receiver 20-LCCC -55 to 125
Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125
Quadruple Low-Power Differential Line Driver 16-CFP -55 to 125
Quadruple Low-Power Differential Line Driver 20-LCCC -55 to 125
Quadruple Low-Power Differential Line Receiver 16-CDIP -55 to 125
Quadruple Low-Power Differential Line Receiver 16-CFP -55 to 125
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70
Quadruple Low-Power Differential Line Receiver 20-LCCC -55 to 125
Quadruple Low-Power Line Receiver 14-PDIP 0 to 70
Quadruple Low-Power Line Receiver 14-SSOP 0 to 70
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TSSOP -40 to 85
Remote 8-Bit I2C and SMBus Low-Power I/O Expander 16-TSSOP -40 to 85
Smart Card Interface IC for 1 User Card + 3 SAMs 48-NFBGA -40 to 85
Stereo USB Audio Interface 48-TQFP 0 to 70
Two Channel SATA 3Gb/s Redriver With Cable Detect 20-QFN 0 to 85
Two Channel SATA 3Gb/s Repeater 20-QFN 0 to 85
Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85
Two Channel SATA 6Gbps Redriver/Equalizer 20-QFN 0 to 85
Ultrasonic Analog-Front-End 28-TSSOP -40 to 125

<< Prev Next >>