Texas Instruments Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| 0.6 to 1.3Gbps Ethernet Transceiver 64-HVQFP -40 to 85 | |
| 0.6 to 1.5 Gbps Transceiver 64-HVQFP -40 to 85 | |
| 1.0 to 2.5 Gbps 18-Bit Serdes 64-HTQFP -40 to 85 | |
| 1.5 to 2.5 Gbps Transceiver 64-HVQFP -40 to 85 | |
| 1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN -40 to 85 | |
| 1.8-V to 5-V Dual UART with 16-Byte FIFOs 32-VQFN 0 to 70 | |
| 1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC -40 to 85 | |
| 1.8-V to 5-V Dual UART with 16-Byte FIFOs 44-PLCC 0 to 70 | |
| 1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85 | |
| 1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP 0 to 70 | |
| 1.8-V to 5-V Dual UART with 64-Byte FIFOs 44-PLCC -40 to 85 | |
| 1.8-V to 5-V Dual UART with 64-Byte FIFOs 44-PLCC 0 to 70 | |
| 10-Gbps XAUI Transceiver 289-BGA 0 to 70 | |
| 11.3-Gbps Dual Channel Cable and PC Board Equalizer 24-VQFN -40 to 100 | |
| 11.3Gb/s Cable and PC Board Equalizer 20-QFN -40 to 100 | |
| 1Gbps to 6.25Gbps Cable and PC Board Equalizer 16-QFN | |
| 3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP -40 to 85 | |
| 3.3-V/5-V Dual Universal Asynchronous Receiver/Transmitter 44-QFP 0 to 70 | |
| 4.25 Gbps Cable And PC Board Equalizer 16-QFN -40 to 85 | |
| 500 Mbps to 1.3 Gbps 18 bit Transceiver 64-HTQFP -40 to 85 | |
| Asynchronous Communications Element With Autoflow Control 24-BGA MICROSTAR JUNIOR -40 to 85 | |
| Asynchronous Communications Element With Autoflow Control 24-BGA MICROSTAR JUNIOR 0 to 70 | |
| Asynchronous Communications Element With Autoflow Control 32-VQFN -40 to 85 | |
| Asynchronous Communications Element With Autoflow Control 32-VQFN 0 to 70 | |
| Asynchronous Communications Element With Autoflow Control 48-LQFP -40 to 85 | |
| Asynchronous Communications Element With Autoflow Control 48-LQFP 0 to 70 | |
| Asynchronous Communications Element With Autoflow Control 48-TQFP -40 to 85 | |
| Asynchronous Communications Element With Autoflow Control 48-TQFP 0 to 70 | |
| Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs 48-TQFP -40 to 85 | |
| Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85 | |
| Butterworth Switched-Capacitor Filter 8-SOIC | |
| Current-Mode SCSI Terminator 20-TSSOP | |
| Dual Asynchronous Communications Element With FIFO 68-CFP -55 to 125 | |
| Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC 0 to 70 | |
| Dual UART with 16-Byte FIFOs & Parallel Port 68-PLCC | |
| Dual UART with 16-Byte FIFOs & Parallel Port 80-LQFP | |
| Dual UART with 16-Byte Fifos, Selectable IR & 1284 Modes 80-QFP | |
| Dual UART With 64-Byte FIFO 32-VQFN -40 to 85 | |
| Dual UART With 64-Byte FIFO 32-VQFN 0 to 70 | |
| Dual UART With 64-Byte FIFO 48-LQFP -40 to 85 | |
| Dual UART With 64-Byte FIFO 48-TQFP -40 to 85 | |
| Dual UART With 64-Byte FIFO 48-TQFP 0 to 70 | |
| Dual UART with Parallel Port And Without FIFO 68-PLCC | |
| Dual VoIP Codec 48-LQFP -40 to 85 | |
| Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -40 to 105 | |
| Enhanced Product 3.3 V Dual Uart With 64-Byte Fifo 48-LQFP -55 to 110 | |
| Low Power Stereo Audio Codec W/miniDSP, Class-D Speaker, DirectPath Headphone, 4 digital mic support 81-DSBGA -40 to 85 | |
| Low Power Stereo Codec w/miniDSP, Stereo class-D Speakers, DirectPath Headphone 81-DSBGA -40 to 85 | |
| Low Power Stereo CODEC with Integrated Class-D Amplifier 40-WQFN -40 to 85 | |
| Low Power Stereo Codec with Integrated Class-D Speakers, Earpiece Driver, DirectPath 81-DSBGA -40 to 85 | |
| Low-Power Audio Codec With 1.3W Stereo Class-D Speaker Amplifier 32-VQFN -40 to 85 | |
| Low-Power Audio Codec With Audio Processing and Mono Class-D Amplifier 32-VQFN -40 to 85 | |
| Low-Power Audio CODEC with embedded miniDSP and Stereo Class-D Speaker Amplifier 32-VQFN -40 to 85 | |
| Low-Power Audio CODEC With miniDSP and 2.5-W Mono Class-D Speaker Amplifier 32-VQFN -40 to 85 | |
| Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier 48-VQFN -40 to 85 | |
| Low-Power Mono ADC / Stereo DAC with HP/Speaker Amplifier and 12-bit measurement ADC 32-VQFN -40 to 85 | |
| Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85 | |
| Low-Power Mono Voice Band CODEC 30-TSSOP 0 to 70 | |
| Low-Power Mono Voice Band CODEC 48-TQFP -40 to 85 | |
| Low-Power Mono Voice Band CODEC 48-TQFP 0 to 70 | |
| Low-Power Mono Voice Band CODEC 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85 | |
| Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 32-VQFN -40 to 85 | |
| Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85 | |
| Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85 | |
| Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects 32-VQFN -40 to 85 | |
| Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85 | |
| Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Integrated Headphone/Speaker Amps, 3D Effects 32-VQFN -40 to 85 | |
| Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Speaker/HP Amp and Enhanced Digital Effects 32-VQFN -40 to 85 | |
| Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85 | |
| Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70 | |
| Low-Power Stereo CODEC with HP Amplifier 28-VQFN -40 to 85 | |
| Low-Power Stereo CODEC with HP Amplifier 28-VQFN 0 to 70 | |
| Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR 0 to 70 | |
| Low-Power Stereo CODEC with Integrated Mono Class-D Amplifier 40-WQFN -40 to 85 | |
| Low-Power Stereo CODEC with Integrated Mono Class-D Amplifier 42-DSBGA -40 to 85 | |
| Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85 | |
| Low-Power Stereo Voice Band CODEC 48-TQFP 0 to 70 | |
| Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers 48-TQFP -40 to 85 | |
| PCM CODEC (A-Law) with Microphone & 8-ohm Speaker Amplifiers 20-TSSOP -40 to 85 | |
| PCM CODEC (A-Law) with Microphone & 8-ohm Speaker Amplifiers 20-TSSOP | |
| PCM Codec With Microphone Amps & Speaker Driver 20-TSSOP -40 to 85 | |
| PCM Universal Async Receiver Transmitter 100-LQFP -40 to 85 | |
| Programmable PCM Codec With Microphone Amps & Speaker Driver 32-TQFP -40 to 85 | |
| Programmable PCM Codec With Microphone Amps & Speaker Driver 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| Programmable PCM Codec With Microphone Amps & Speaker Driver 80-BGA MICROSTAR JUNIOR | |
| Quad UART with 16-Byte FIFOs 64-LQFP -40 to 85 | |
| Quad UART with 16-Byte FIFOs 64-LQFP 0 to 70 | |
| Quad UART with 16-Byte FIFOs 68-PLCC -40 to 85 | |
| Quad UART with 16-Byte FIFOs 68-PLCC 0 to 70 | |
| Quad UART with 16-Byte FIFOs 68-PLCC | |
| Quad UART with 16-Byte FIFOs 80-LQFP -40 to 85 | |
| Quad UART with 16-Byte FIFOs 80-LQFP 0 to 70 | |
| Quad UART with 16-Byte FIFOs 80-LQFP | |
| Quad UART with 64-Byte FIFO 64-LQFP -40 to 85 | |
| Quad UART with 64-Byte FIFO 64-LQFP 0 to 70 | |
| Quad UART with 64-Byte FIFO 68-PLCC -40 to 85 | |
| Quad UART with 64-Byte FIFO 80-LQFP -40 to 85 | |
| Single Channel Codec W/Hybrid Op Amps & Speaker Driver 48-LQFP -40 to 85 | |
| Single Channel Codec W/Hybrid Op Amps & Speaker Driver 48-LQFP 0 to 70 | |
| Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 28-SOIC -40 to 85 | |
| Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 28-SOIC | |
| Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 48-LQFP | |
| Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC -40 to 85 | |
| Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70 | |
| Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP -40 to 85 | |
| Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70 | |
| Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC -40 to 85 | |
| Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70 | |
| Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP -40 to 85 | |
| Single UART with 16-Byte FIFOs and Auto Flow Control 48-LQFP 0 to 70 | |
| Single UART with 16-Byte FIFOs and Auto Flow Control 48-TQFP 0 to 70 | |
| Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 44-PLCC | |
| Single UART with 64-Byte Fifos, Auto Flow Control, Low-Power Modes 64-LQFP | |
| Single UART with 64-Byte Fifos, PCMCIA Interface 100-LQFP 0 to 70 | |
| Single UART with Parallel Port And Without FIFO 68-PLCC | |
| Single UART Without FIFO 44-PLCC | |
| Stereo Audio ADA 28-SSOP 0 to 70 | |
| TLV320AIC3268 Ultra Low Power Stereo Audio Codec 64-VQFN -40 to 85 | |
| Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input 24-VQFN -40 to 85 | |
| Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input 25-DSBGA -40 to 85 | |
| Very Low-Power Stereo Audio CODEC with Power TuneTM Technology 32-VQFN -40 to 85 | |
| Very Low-Power Stereo Audio CODEC with programmable miniDSP 32-VQFN -40 to 85 | |
| Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier 40-WQFN -40 to 85 | |
| Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier 42-DSBGA -40 to 85 | |
| Very Low-Power Stereo Codec with miniDSP and DirectPath(TM) HP Amplifier 40-WQFN -40 to 85 | |
| Very Low-Power Stereo Codec with miniDSP and DirectPath(TM) HP Amplifier 42-DSBGA -40 to 85 |
| << Prev | Next >> |