Texas Instruments Interface Transceiver IC SCAN12100TYA/NOPB

Description
1228.8 and 614.4 Mbps CPRI SerDes with Auto RE Sync and Precision Delay Calibration Measurement 100-HTQFP -40 to 85 Product overview: SCAN12100TYA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN12100TYA/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1228.8 and 614.4 Mbps CPRI SerDes with Auto RE Sync and Precision Delay Calibration Measurement 100-HTQFP -40 to 85 Product overview: SCAN12100TYA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN12100TYA/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 755-SCAN12100TYA/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-SCAN12100TYA/NOPB
Interface Transceiver IC 755-SCAN12100TYA/NOPB
1228.8 and 614.4 Mbps CPRI SerDes with Auto RE Sync and Precision Delay Calibration Measurement 100-HTQFP -40 to 85 Product overview: SCAN12100TYA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN12100TYA/NOP B can be used for catalog matching and distributor lookup.

1228.8 and 614.4 Mbps CPRI SerDes with Auto RE Sync and Precision Delay Calibration Measurement 100-HTQFP -40 to 85 Product overview: SCAN12100TYA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN12100TYA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Serializers, Deserializers - SCAN12100TYA/NOPB - 118170-SCAN12100TYA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SCAN12100TYA/NOPB
118170-SCAN12100TYA/NOPB
Interface - Interface - Serializers, Deserializers - SCAN12100TYA/NOPB 118170-SCAN12100TYA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 118170-SCAN12100TYA/ NOPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10/1 Output Type: LVCMOS, LVTTL Data Rate: 614.4Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 1/10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP-EP (14x14) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118170-SCAN12100TYA/NOPB
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 10/1
Output Type: LVCMOS, LVTTL
Data Rate: 614.4Mbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 1/10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP-EP (14x14)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SCAN12100TYA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SCAN12100TYA/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SCAN12100TYA/NOPB
LINE TRANSCEIVER, PQFP100

LINE TRANSCEIVER, PQFP100

Supplier's Site
Serializers, Deserializers - SCAN12100TYA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SCAN12100TYA/NOPB
Serializers, Deserializers SCAN12100TYA/NOPB
614.4Mbps Serializer/Deseriali zer 10/1 Input 1/10 Output 100-HTQFP (14x14)

614.4Mbps Serializer/Deserializer 10/1 Input 1/10 Output 100-HTQFP (14x14)

Buy Now Datasheet
Serializers, Deserializers - SCAN12100TYA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SCAN12100TYA/NOPB
Serializers, Deserializers SCAN12100TYA/NOPB
614.4Mbps Serializer/Deseriali zer 10/1 Input 1/10 Output 100-HTQFP (14x14)

614.4Mbps Serializer/Deserializer 10/1 Input 1/10 Output 100-HTQFP (14x14)

Buy Now Datasheet
Interface - Serializers, Deserializers - SCAN12100TYA/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SCAN12100TYA/NOPB
Interface - Serializers, Deserializers SCAN12100TYA/NOPB
IC SERIAL/DESERIAL CPRI 100-TQFP

IC SERIAL/DESERIAL CPRI 100-TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-SCAN12100TYA/NOPB 118170-SCAN12100TYA/NOPB SCAN12100TYA/NOPB SCAN12100TYA/NOPB SCAN12100TYA/NOPB
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SCAN12100TYA/NOPB Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 614400 kbps 614400 kbps 614400 kbps 614400 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54H04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details