20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85 Product overview: SCAN921224SLC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 MHz, 66MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20 MHz, 66MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921224SLC can be used for catalog matching and distributor lookup.
660Mbps Deserializer 1 Input 10 Output 49-BGA (7x7)
660Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)
Serializers & Deserializers - Serdes 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85
INTERFACE CIRCUIT, CMOS, PBGA49
IC DESERIALIZER 10BIT 49FBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SCAN921224SLC | SCAN921224SLC | SCAN921224SLC | SCAN921224SLC | SCAN921224SLC |
| Product Name | 20 MHz 66MHz Interface Transceiver IC | Serializers, Deserializers | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Data Rate | 660000 kbps | 660000 kbps | 660000 to ? kbps | 660000 kbps | |
| Pd | 1470 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |