TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN103639N -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES - SPECIAL PURPOSE
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SN103639N
Description
ANALOG INTERFACE
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
ANALOG INTERFACE
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SN103639N
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
SN103639N |
SN103639N |
|
Product Name
|
|
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Device Type
|
Sensor Interface
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
2-Wire Serial
Device Type
Sensor Interface
Package Type
QFP; 128-BFQFP
View Details