Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094747-SN65C1406DRG
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 120 kbps
Number of Drivers: 3
Weight: 141.690917 mg
Number of Pins: 16
Number of Receivers: 3
Number of Transmitters: 3
Number of Transceivers: 1
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: D
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Logic Function: Receiver
Nominal Supply Current: 2 mA
Min Dual Supply Voltage: 4.5 V
TRIPLE LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16 Product overview: SN65C1406DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1406DRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C1406DRG4 | 1094747-SN65C1406DRG4 | 710-SN65C1406DRG4 |
| Product Name | SN65C1406 Triple Low-Power Drivers And Receivers | Interface - RS - 232 / RS - 422 / RS - 485 Interface - SN65C1406DRG4 | SOIC Interface Transceiver IC |
| Device Type | Receiver | Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver | Transceiver |
| # of Rx | 3 # | ||
| Data Rate | 120 kbps | 120 kbps | 120 kbps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) |