SN65472-EP Dual Peripheral Driver 8-SOIC -40 to 85
Win Source Part Number: 1261095-SN65472DEP
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Driver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46882
Base Product Number: SN65472
Pref DRVR Dual 4.75V to 5.25V 8-Pin SOIC Tube Product overview: SN65472DEP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.75V, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 4.75V, 5.25V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN65472DEP can be used for catalog matching and distributor lookup.
IC DRIVER 2/0 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65472DEP | 1261095-SN65472DEP | 704-SN65472DEP | SN65472DEP |
| Product Name | SN65472-EP SN65472-EP Dual Peripheral Driver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Dual 4.75V 5.25V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | SN65472-EP SN65472-EP Dual Peripheral Driver | Receiver; Sensor Interface; Transceiver | Transceiver |