Texas Instruments SN65HVD1470 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables SN65HVD1470D

Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1470 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables - SN65HVD1470D - Texas Instruments
Dallas, TX, United States
SN65HVD1470 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables
SN65HVD1470D
SN65HVD1470 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables SN65HVD1470D
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125

3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD1470D
3.3V SOIC Interface Transceiver IC 710-SN65HVD1470D
3.3V RS-485 Transceiver, Full-Duplex, 400Kbps, SOIC Product overview: SN65HVD1470D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1470D can be used for catalog matching and distributor lookup.

3.3V RS-485 Transceiver, Full-Duplex, 400Kbps, SOIC Product overview: SN65HVD1470D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1470D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1341467-SN65HVD1470D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1341467-SN65HVD1470D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1341467-SN65HVD1470D
Win Source Part Number: 1341467-SN65HVD1470D Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70 mV Data Rate: 400kbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD1470

Win Source Part Number: 1341467-SN65HVD1470D
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 400kbps
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD1470

Buy Now Datasheet
Rs485 Transceiver, 400Kbps, Soic-14; Device Type Texas Instruments - 26AJ9034 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 400Kbps, Soic-14; Device Type Texas Instruments
26AJ9034
Rs485 Transceiver, 400Kbps, Soic-14; Device Type Texas Instruments 26AJ9034
RS485 TRANSCEIVER, 400KBPS, SOIC-14; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 400KBPS, SOIC-14; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1470D
RS-485 Interface IC SN65HVD1470D
RS-485 Interface IC RS-485 Transceiver

RS-485 Interface IC RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1470D 710-SN65HVD1470D 1341467-SN65HVD1470D 26AJ9034 SN65HVD1470D
Product Name SN65HVD1470 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables 3.3V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Rs485 Transceiver, 400Kbps, Soic-14; Device Type Texas Instruments RS-485 Interface IC
Technology RS485
Device Type SN65HVD1470 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
Quad Interface Transceiver IC - 710-DS1489AMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers