Texas Instruments Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| 3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70 | |
| 3-to-1 HDMI Switch 64-TQFP 0 to 70 | |
| 3-to1 DVI/HDMI Switch 80-TQFP 0 to 70 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SOIC -40 to 85 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 20-SSOP -40 to 85 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-SSOP -40 to 85 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 28-TSSOP 0 to 70 | |
| 4 to 1 HDMI Switch 100-TQFP 0 to 70 | |
| 4-channel PCIe 2:1 Multiplexer/Demultip lexer Passive FET Switch 48-NFBGA 0 to 85 | |
| 4-channel PCIe 2:1 Multiplexer/Demultip lexer Passive FET Switch 48-NFBGA | |
| 4-channel PCIe 8:16 Multiplexer/Demultip lexer Passive FET Switch 42-WQFN -40 to 85 | |
| 4-to-2 DVI/HDMI Switch 128-HTQFP 0 to 70 | |
| 5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP 0 to 70 | |
| 8-Channel Relay Driver with Integrated 5V LDO and Brown-Out Detection 20-HTSSOP -40 to 125 | |
| Automotive Catalog Eight-Channel Squib Driver 48-HTSSOP -40 to 105 | |
| Automotive Catalog Four-Channel Squib Driver 48-HTSSOP -40 to 105 | |
| Automotive Catalog Power Controller and Sensor Interface 80-HTQFP -40 to 125 | |
| Automotive Catalog Pressure Sensor Signal Conditioner 16-TSSOP | |
| Automotive Catalog Two-Channel Squib Driver 48-HTSSOP -40 to 125 | |
| COMBO II Programmable PCM CODEC/Filter 20-PDIP | |
| COMBO II Programmable PCM CODEC/Filter 28-PLCC | |
| COMBO Quad PCM Codec/Filter 44-PLCC | |
| DASL Digital Adapter for Subscriber Loops 28-PLCC 0 to 70 | |
| Enhanced Serial Interface CMOS CODEC/Filter COMBO 20-PDIP | |
| Enhanced Serial Interface CMOS CODEC/Filter COMBO 20-SOIC | |
| Extended Temperature Serial Interface CODEC/Filter COMBO Family 16-SOIC | |
| HDMI Companion Chip w/ Step-up DC-DC, I2C Level Shifter & High-speed ESD Clamps for Portable Apps 28-DSBGA -40 to 85 | |
| HDMI Companion Chip with 5V Load Switch, Level-Shifter, and ESD Clamp 15-DSBGA -40 to 85 | |
| HDMI Companion Chip with Step-up Converter, I2C Level Shifter, and High-speed ESD Clamps 28-DSBGA -40 to 85 | |
| HDMI Hider 40-VQFN 0 to 70 | |
| HDMI Receiver Port Protection and Interface Device 24-WQFN -40 to 85 | |
| HDMI Receiver Port Protection and Interface Device 38-TSSOP -40 to 85 | |
| HDMI Transmitter Port Protection and Interface Device 38-TSSOP -40 to 85 | |
| Knock Sensor Interface 20-SOIC -40 to 125 | |
| Knock Sensor Interface 20-SOIC | |
| Low Power Stereo Audio Codec for Portable Audio/Telephony 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| Low-Power four-channel CODEC 87-NFBGA -40 to 85 | |
| Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| MICROWIRE Interface Device (MID) 28-PLCC | |
| Quad Digital Adapter for Subscriber Loops (QDASL) 28-PLCC | |
| TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-PDIP | |
| TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 16-SOIC | |
| TP3052, TP3053, TP3054, TP3057, Enhanced Serial Interface CODEC/Filter COMBO Family 20-PLCC | |
| Value-Line HDMI Companion Chip for Portable Applications 24-TSSOP -40 to 85 | |
| Value-Line HDMI Companion Chip for Portable Applications 24-UQFN -40 to 85 |
| << Prev | Next >> |