Texas Instruments MSOP Interface Transceiver IC PGA308AIDGSTG4

Description
IC PROG SENSOR SGL COND 10-MSOP Product overview: PGA308AIDGSTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDGSTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROG SENSOR SGL COND 10-MSOP Product overview: PGA308AIDGSTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDGSTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MSOP Interface Transceiver IC
752-PGA308AIDGSTG4
MSOP Interface Transceiver IC 752-PGA308AIDGSTG4
IC PROG SENSOR SGL COND 10-MSOP Product overview: PGA308AIDGSTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDGSTG4 can be used for catalog matching and distributor lookup.

IC PROG SENSOR SGL COND 10-MSOP Product overview: PGA308AIDGSTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AIDGSTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGSTG4 - 791743-PGA308AIDGSTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGSTG4
791743-PGA308AIDGSTG4
Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGSTG4 791743-PGA308AIDGSTG4
Manufacturer: Texas Instruments Win Source Part Number: 791743-PGA308AIDGSTG 4 Packaging: Reel package Type: Signal Conditioner Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Voltage Input Type: Voltage Interface: UART Family Name: PGA308 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-VSSOP Introduction Date: January 01, 2007 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791743-PGA308AIDGSTG4
Packaging: Reel package
Type: Signal Conditioner
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Voltage
Interface: UART
Family Name: PGA308
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 10-VSSOP
Introduction Date: January 01, 2007
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 752-PGA308AIDGSTG4 791743-PGA308AIDGSTG4
Product Name MSOP Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - PGA308AIDGSTG4
Device Type Transceiver Sensor Interface; Signal Conditioner
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066PW-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details