Texas Instruments SN55LBC173-HIREL Quadruple Low-Power Differential Line Receiver SN55LBC173MKGD1

Description
Quadruple Low-Power Differential Line Receiver 0-XCEPT -55 to 125
Request a Quote
Description
Quadruple Low-Power Differential Line Receiver 0-XCEPT -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN55LBC173-HIREL is a quadruple low-power differential line receiver designed to meet EIA standards RS-422-A, RS-423-A, RS-485, and CCITT V.11. It features a low power consumption of 20 mA maximum and is optimized for balanced multipoint bus transmission, supporting data rates exceeding 10 million bits per second. The device includes high input impedance and input hysteresis for improved noise immunity, with an input sensitivity of ±200 mV across a common-mode input voltage range of 12 V to -7 V. Its fail-safe design ensures that the output remains high when inputs are open-circuited. The SN55LBC173 is built using Texas Instruments' proprietary LinBiCMOS technology, which enhances its robustness and performance in noisy environments. The operating temperature range is from -55°C to 125°C, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The SN55LBC173-HIREL is a quadruple low-power differential line receiver designed to meet EIA standards RS-422-A, RS-423-A, RS-485, and CCITT V.11. It features a low power consumption of 20 mA maximum and is optimized for balanced multipoint bus transmission, supporting data rates exceeding 10 million bits per second. The device includes high input impedance and input hysteresis for improved noise immunity, with an input sensitivity of ±200 mV across a common-mode input voltage range of 12 V to -7 V. Its fail-safe design ensures that the output remains high when inputs are open-circuited. The SN55LBC173 is built using Texas Instruments' proprietary LinBiCMOS technology, which enhances its robustness and performance in noisy environments. The operating temperature range is from -55°C to 125°C, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
SN55LBC173-HIREL Quadruple Low-Power Differential Line Receiver - SN55LBC173MKGD1 - Texas Instruments
Dallas, TX, United States
SN55LBC173-HIREL Quadruple Low-Power Differential Line Receiver
SN55LBC173MKGD1
SN55LBC173-HIREL Quadruple Low-Power Differential Line Receiver SN55LBC173MKGD1
Quadruple Low-Power Differential Line Receiver 0-XCEPT -55 to 125

Quadruple Low-Power Differential Line Receiver 0-XCEPT -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN55LBC173MKGD1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN55LBC173MKGD1
IC RECEIVER 0/4 DIE

IC RECEIVER 0/4 DIE

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number SN55LBC173MKGD1 SN55LBC173MKGD1
Product Name SN55LBC173-HIREL Quadruple Low-Power Differential Line Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Sensor Interface
Supply Voltage 5V Other
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

ISO3080 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3080DWRG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details