Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Specialized SN65DSI86ZXHR

Description
Win Source Part Number: 1260868-SN65DSI86ZXH R Category: Integrated Circuits (ICs)>Interface - Specialized Series: eDP™ Package: Tape & Reel (TR) Applications: Notebook Computer Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, Serial Voltage - Supply: 1.14V ~ 1.26V Package / Case: 64-VFBGA Supplier Device Package: 64-NFBGA (5x5) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN65DSI86ZXHRTR Base Product Number: 65DSI86
Request a Quote Datasheet
Description
Win Source Part Number: 1260868-SN65DSI86ZXH R Category: Integrated Circuits (ICs)>Interface - Specialized Series: eDP™ Package: Tape & Reel (TR) Applications: Notebook Computer Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, Serial Voltage - Supply: 1.14V ~ 1.26V Package / Case: 64-VFBGA Supplier Device Package: 64-NFBGA (5x5) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN65DSI86ZXHRTR Base Product Number: 65DSI86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260868-SN65DSI86ZXHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260868-SN65DSI86ZXHR
Integrated Circuits (ICs) - Interface - Specialized 1260868-SN65DSI86ZXHR
Win Source Part Number: 1260868-SN65DSI86ZXH R Category: Integrated Circuits (ICs)>Interface - Specialized Series: eDP™ Package: Tape & Reel (TR) Applications: Notebook Computer Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, Serial Voltage - Supply: 1.14V ~ 1.26V Package / Case: 64-VFBGA Supplier Device Package: 64-NFBGA (5x5) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN65DSI86ZXHRTR Base Product Number: 65DSI86

Win Source Part Number: 1260868-SN65DSI86ZXHR
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: eDP™
Package: Tape & Reel (TR)
Applications: Notebook Computer
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, Serial
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 64-VFBGA
Supplier Device Package: 64-NFBGA (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN65DSI86ZXHRTR
Base Product Number: 65DSI86

Buy Now Datasheet
Specialized SN65DSI86ZXHR
DUAL-CHANNEL MIPI DSI TO EMBEDDE

DUAL-CHANNEL MIPI DSI TO EMBEDDE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN65DSI86ZXHR
Integrated Circuits (ICs) - Interface - Specialized SN65DSI86ZXHR
DUAL-CHANNEL MIPI DSI TO EMBEDDE

DUAL-CHANNEL MIPI DSI TO EMBEDDE

Supplier's Site
Shenzhen, China
Interface - Specialized
SN65DSI86ZXHR
Interface - Specialized SN65DSI86ZXHR
DUAL-CHANNEL MIPI DSI TO EMBEDDE

DUAL-CHANNEL MIPI DSI TO EMBEDDE

Supplier's Site Datasheet
Specialized - SN65DSI86ZXHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN65DSI86ZXHR
Specialized SN65DSI86ZXHR
Notebook Computer Interface 64-NFBGA (5x5)

Notebook Computer Interface 64-NFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260868-SN65DSI86ZXHR SN65DSI86ZXHR SN65DSI86ZXHR SN65DSI86ZXHR SN65DSI86ZXHR
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32183-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1464777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details