Single-Supply, Auto-Zero Sensor Amplifier with Programmable Gain and Offset. 0- 0 to 70 Product overview: PGA308TDD2 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308TDD2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 791744-PGA308TDD2
Packaging: Tray - Waffle
Type: Signal Conditioner
Operating Temperature Range: 0°C ~ 70°C
Package: Die
Mounting: SMD
Output Type: Voltage
Input Type: Voltage
Interface: UART
Family Name: PGA308
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: Die
Alternative Parts (Cross-Reference): 5B35-C-02; 5B34-C-01; 5B35-02; 5B34-N-01;
Introduction Date: June 25, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC PROG SENSOR SGNL COND DIE
IC PROG SENSOR SGNL COND DIE
IC PROG SENSOR SGNL COND DIE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-PGA308TDD2 | 791744-PGA308TDD2 | PGA308TDD2 | PGA308TDD2 | PGA308TDD2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - PGA308TDD2 | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner | Sensor Interface | Storage Interface | Sensor Interface |