SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
Win Source Part Number: 1261202-SN65C3238DW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65C3238DW,21
Base Product Number: SN65C
Product Status: Obsolete
TRIPLE LINE TRANSCEIVER, PDSO28, GREEN, PLASTIC, SOIC-28 Product overview: SN65C3238DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3238DW can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C3238DW | 1261202-SN65C3238DW | 710-SN65C3238DW |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | SOIC Interface Transceiver IC | |
| Technology | RS232 | ||
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Package Type | SOP; SOP28 | SOIC | SOIC |