High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125 Product overview: SCAN921025HSM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 80MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20MHz, 80MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921025HSM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1247114-SCAN921025HS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC SER/DESER HI TEMP 80MHZ LVDS
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
Serializers & Deserializers - Serdes High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SCAN921025HSM | 1247114-SCAN921025HSM | SCAN921025HSM | SCAN921025HSM | SCAN921025HSM |
| Product Name | 20MHz 80MHz Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SCAN921025HSM | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Device Type | Transceiver | Sensor Interface | |||
| Data Rate | 800000 kbps | 800000 kbps | 800000 to ? kbps | ||
| Pd | 1470 milliwatts | 1470 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |