SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 49-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1247133-SCANSTA111SM
Packaging: Tray
Package: 49-LFBGA
Applications: Testing Equipment
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: IEEE 1149.1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 49-BGA (7x7)
Alternative Parts (Cross-Reference): SCANSTA111MTX/NOPB; SCANSTA111MTX; SCANSTA111MT; SCANSTA111SM/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
SCANSTA111 ENHANCED SCAN BRIDGE
IC INTERFACE SPECIALIZED 49BGA
IC INTERFACE SPECIALIZED 49BGA
Testing Equipment Interface 49-NFBGA (7x7)
Testing Equipment Interface 49-NFBGA (7x7)
Interface - Specialized Enhanced SCAN Bridge Multidrop Port
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SCANSTA111SM/NOPB | 1247133-SCANSTA111SM/NOPB | SCANSTA111SM/NOPB | SCANSTA111SM/NOPB | SCANSTA111SM/NOPB | SCANSTA111SM/NOPB | SCANSTA111SM/NOPB |
| Product Name | SCANSTA111 SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port | Interface - Interface - Specialized - SCANSTA111SM/NOPB | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Interface - Specialized |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | NFBGA,TSSOP | 49-LFBGA | BGA | 49-LFBGA | BGA; 49-LFBGA | nFBGA-49 |