Texas Instruments SN65C1406 Triple Low-Power Drivers And Receivers SN65C1406DE4

Description
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C1406 Triple Low-Power Drivers And Receivers - SN65C1406DE4 - Texas Instruments
Dallas, TX, United States
SN65C1406 Triple Low-Power Drivers And Receivers
SN65C1406DE4
SN65C1406 Triple Low-Power Drivers And Receivers SN65C1406DE4
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85

Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN65C1406DE4
Low-Power SOIC Interface Transceiver IC 710-SN65C1406DE4
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85 Product overview: SN65C1406DE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1406DE4 can be used for catalog matching and distributor lookup.

Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85 Product overview: SN65C1406DE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1406DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261240-SN65C1406DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261240-SN65C1406DE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261240-SN65C1406DE4
Win Source Part Number: 1261240-SN65C1406DE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 1 V Voltage - Supply: 4.5V ~ 15V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65C1406

Win Source Part Number: 1261240-SN65C1406DE4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1 V
Voltage - Supply: 4.5V ~ 15V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65C1406

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C1406DE4
RS-232 Interface IC SN65C1406DE4
RS-232 Interface IC Triple Low-Power Driver and Receiver

RS-232 Interface IC Triple Low-Power Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C1406DE4 710-SN65C1406DE4 1261240-SN65C1406DE4 SN65C1406DE4
Product Name SN65C1406 Triple Low-Power Drivers And Receivers Low-Power SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4067BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers