Manufacturer: Texas Instruments
Win Source Part Number: 086079-SCANSTA112VS
Packaging: Reel - TR
Applications: Testing Equipment
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Testing Equipment Interface 100-TQFP (14x14)
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 086079-SCANSTA112VS | SCANSTA112VS | SCANSTA112VS | SCANSTA112VS | SCANSTA112VS |
| Product Name | Interface - Interface - Specialized - SCANSTA112VS | Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other |