Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SN103368NE

Description
Win Source Part Number: 1095427-SN103368NE Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-SN103368NE,TEXT ISSN103368NE RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1095427-SN103368NE Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-SN103368NE,TEXT ISSN103368NE RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1095427-SN103368NE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1095427-SN103368NE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1095427-SN103368NE
Win Source Part Number: 1095427-SN103368NE Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-SN103368NE,TEXT ISSN103368NE RoHS Status: Not applicable

Win Source Part Number: 1095427-SN103368NE
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-SN103368NE,TEXTISSN103368NE
RoHS Status: Not applicable

Buy Now
 - SN103368NE - Rochester Electronics
Newburyport, MA, United States
ANALOG INTERFACE

ANALOG INTERFACE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SN103368NE - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SN103368NE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SN103368NE
ANALOG INTERFACE

ANALOG INTERFACE

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1095427-SN103368NE SN103368NE SN103368NE
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details