Texas Instruments High-Performance Analog Interface - Interface - Serializers, Deserializers - SCAN921023SLC SCAN921023SLC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1247113-SCAN921023SL C Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1247113-SCAN921023SL C Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - SCAN921023SLC - 1247113-SCAN921023SLC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SCAN921023SLC
1247113-SCAN921023SLC
Interface - Interface - Serializers, Deserializers - SCAN921023SLC 1247113-SCAN921023SLC
Manufacturer: Texas Instruments Win Source Part Number: 1247113-SCAN921023SL C Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1247113-SCAN921023SLC
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
20 MHz 66MHz Interface Transceiver IC
755-SCAN921023SLC
20 MHz 66MHz Interface Transceiver IC 755-SCAN921023SLC
20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85 Product overview: SCAN921023SLC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 MHz, 66MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20 MHz, 66MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921023SLC can be used for catalog matching and distributor lookup.

20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85 Product overview: SCAN921023SLC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 MHz, 66MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20 MHz, 66MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921023SLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - SCAN921023SLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SCAN921023SLC
Serializers, Deserializers SCAN921023SLC
660Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

660Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SCAN921023SLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SCAN921023SLC
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SCAN921023SLC
IC SERIALIZER 10BIT 49FBGA

IC SERIALIZER 10BIT 49FBGA

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SCAN921023SLC
LVDS Interface IC SCAN921023SLC
LVDS Interface IC 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85

LVDS Interface IC 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1247113-SCAN921023SLC 755-SCAN921023SLC SCAN921023SLC SCAN921023SLC SCAN921023SLC
Product Name Interface - Interface - Serializers, Deserializers - SCAN921023SLC 20 MHz 66MHz Interface Transceiver IC Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers LVDS Interface IC
Device Type Transceiver Sensor Interface
Data Rate 660000 kbps 660000 kbps 660000 to ? kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261035-SI2493-D-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - 1B32AN - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details