Texas Instruments SN65C23243 3-V to 5.5-V Dual RS-232 Port SN65C23243DL

Description
3-V to 5.5-V Dual RS-232 Port 48-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Dual RS-232 Port 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C23243 3-V to 5.5-V Dual RS-232 Port - SN65C23243DL - Texas Instruments
Dallas, TX, United States
SN65C23243 3-V to 5.5-V Dual RS-232 Port
SN65C23243DL
SN65C23243 3-V to 5.5-V Dual RS-232 Port SN65C23243DL
3-V to 5.5-V Dual RS-232 Port 48-SSOP -40 to 85

3-V to 5.5-V Dual RS-232 Port 48-SSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261416-SN65C23243DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261416-SN65C23243DL
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261416-SN65C23243DL
Win Source Part Number: 1261416-SN65C23243DL Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Bulk Standard Package: 25 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 6/10 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33558-5,SN65C232 43DLG4,2156-SN65C232 43DL,SN65C23243DLG4, SN65C23243DL,TEXTISS N65C23243DL Base Product Number: 65C23243 Product Status: Obsolete

Win Source Part Number: 1261416-SN65C23243DL
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Bulk
Standard Package: 25
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 6/10
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 250kbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33558-5,SN65C23243DLG4,2156-SN65C23243DL,SN65C23243DLG4,SN65C23243DL,TEXTISSN65C23243DL
Base Product Number: 65C23243
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-SN65C23243DL
Dual SSOP Interface Transceiver IC 710-SN65C23243DL
3-V to 5.5-V Dual RS-232 Port 48-SSOP -40 to 85 Product overview: SN65C23243DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C23243DL can be used for catalog matching and distributor lookup.

3-V to 5.5-V Dual RS-232 Port 48-SSOP -40 to 85 Product overview: SN65C23243DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C23243DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65C23243DL - Rochester Electronics
Newburyport, MA, United States
SN65C23243 3-V to 5.5-V Dual RS-232 Port

SN65C23243 3-V to 5.5-V Dual RS-232 Port

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C23243DL
RS-232 Interface IC SN65C23243DL
RS-232 Interface IC 3-V to 5.5-V Dual RS-232 Port

RS-232 Interface IC 3-V to 5.5-V Dual RS-232 Port

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C23243DL 1261416-SN65C23243DL 710-SN65C23243DL SN65C23243DL SN65C23243DL
Product Name SN65C23243 3-V to 5.5-V Dual RS-232 Port Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Dual SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232 RS232
Device Type SN65C23243 3-V to 5.5-V Dual RS-232 Port Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-AM26LS32ACNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
2 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE - 1159792-CD4097BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
2 suppliers