Texas Instruments High-Performance Analog Sensor and Detector Interfaces PGA900ARHHT

Description
IC SIGNAL COND RES SENSE 36VQFN
Request a Quote Datasheet
Description
IC SIGNAL COND RES SENSE 36VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-46176-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-46176-2-ND
Sensor and Detector Interfaces 296-46176-2-ND
IC SIGNAL COND RES SENSE 36VQFN

IC SIGNAL COND RES SENSE 36VQFN

Buy Now Datasheet
Sensor and Detector Interfaces - 296-46176-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-46176-6-ND
Sensor and Detector Interfaces 296-46176-6-ND
IC SIGNAL COND RES SENSE 36VQFN

IC SIGNAL COND RES SENSE 36VQFN

Buy Now Datasheet
Sensor and Detector Interfaces - 296-46176-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-46176-1-ND
Sensor and Detector Interfaces 296-46176-1-ND
IC SIGNAL COND RES SENSE 36VQFN

IC SIGNAL COND RES SENSE 36VQFN

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - PGA900ARHHT - 791745-PGA900ARHHT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA900ARHHT
791745-PGA900ARHHT
Interface - Interface - Sensor and Detector Interfaces - PGA900ARHHT 791745-PGA900ARHHT
Manufacturer: Texas Instruments Win Source Part Number: 791745-PGA900ARHHT Packaging: Reel package Type: Signal Conditioner Operating Temperature Range: -40°C ~ 150°C Package: 36-VFQFN Exposed Pad Mounting: SMD Output Type: Analog, Digital Input Type: Analog, Digital Interface: I2C, SPI Family Name: PGA900A Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 36-VQFN (6x6) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791745-PGA900ARHHT
Packaging: Reel package
Type: Signal Conditioner
Operating Temperature Range: -40°C ~ 150°C
Package: 36-VFQFN Exposed Pad
Mounting: SMD
Output Type: Analog, Digital
Input Type: Analog, Digital
Interface: I2C, SPI
Family Name: PGA900A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Package: 36-VQFN (6x6)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
752-PGA900ARHHT
VQFN Interface Transceiver IC 752-PGA900ARHHT
Programmable resistive sensing conditioner with digital and analog outputs 36-VQFN -40 to 150 Product overview: PGA900ARHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA900ARHHT can be used for catalog matching and distributor lookup.

Programmable resistive sensing conditioner with digital and analog outputs 36-VQFN -40 to 150 Product overview: PGA900ARHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA900ARHHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA900ARHHT - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA900ARHHT
Sensor and Detector Interfaces PGA900ARHHT
IC SIGNAL COND RES SENSE 36VQFN

IC SIGNAL COND RES SENSE 36VQFN

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - PGA900ARHHT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA900ARHHT
Interface - Sensor and Detector Interfaces PGA900ARHHT
IC SIGNAL COND RES SENSE 36VQFN

IC SIGNAL COND RES SENSE 36VQFN

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA900ARHHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA900ARHHT
Sensor and Detector Interfaces PGA900ARHHT
IC SIGNAL COND RES SENSE 36VQFN

IC SIGNAL COND RES SENSE 36VQFN

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA900ARHHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA900ARHHT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA900ARHHT
IC SIGNAL COND RES SENSE 36VQFN

IC SIGNAL COND RES SENSE 36VQFN

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
PGA900ARHHT
Sensor Interface PGA900ARHHT
Sensor Interface Programmable resistive sensing conditioner with digital and analog outputs 36-VQFN -40 to 150

Sensor Interface Programmable resistive sensing conditioner with digital and analog outputs 36-VQFN -40 to 150

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-46176-2-ND 791745-PGA900ARHHT 752-PGA900ARHHT PGA900ARHHT PGA900ARHHT PGA900ARHHT PGA900ARHHT PGA900ARHHT
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - PGA900ARHHT VQFN Interface Transceiver IC Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface
Device Type Sensor Interface Sensor Interface; Signal Conditioner Transceiver Signal Conditioner Sensor Interface Storage Interface Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 36-VFQFN Exposed Pad 36-VFQFN Exposed Pad 36-VFQFN Exposed Pad VQFN-36
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details