Texas Instruments SN65EL16 5.0 V ECL Differential Buffer SN65EL16DGKR

Description
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65EL16 5.0 V ECL Differential Buffer - SN65EL16DGKR - Texas Instruments
Dallas, TX, United States
SN65EL16 5.0 V ECL Differential Buffer
SN65EL16DGKR
SN65EL16 5.0 V ECL Differential Buffer SN65EL16DGKR
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85

5.0 V ECL Differential Buffer 8-VSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261365-SN65EL16DGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261365-SN65EL16DGKR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261365-SN65EL16DGKR
Win Source Part Number: 1261365-SN65EL16DGKR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Voltage - Supply: 4.2V ~ 5.7V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65EL16DGKR,2 156-SN65EL16DGKR Base Product Number: 65EL16

Win Source Part Number: 1261365-SN65EL16DGKR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/1
Voltage - Supply: 4.2V ~ 5.7V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65EL16DGKR,2156-SN65EL16DGKR
Base Product Number: 65EL16

Buy Now Datasheet
Singapore, Singapore
5.0 V Interface Transceiver IC
710-SN65EL16DGKR
5.0 V Interface Transceiver IC 710-SN65EL16DGKR
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85 Product overview: SN65EL16DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.0 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65EL16DGKR can be used for catalog matching and distributor lookup.

5.0 V ECL Differential Buffer 8-VSSOP -40 to 85 Product overview: SN65EL16DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.0 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65EL16DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65EL16DGKR 1261365-SN65EL16DGKR 710-SN65EL16DGKR
Product Name SN65EL16 5.0 V ECL Differential Buffer Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 5.0 V Interface Transceiver IC
Device Type Buffer Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4918A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT04 Hex Inverters - 5962-8973401DA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details