TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN102205N -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES - SPECIAL PURPOSE
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SN102205N
Description
ANALOG INTERFACE
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Description
ANALOG INTERFACE
Request a Quote
Email Supplier
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SN102205N
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
SN102205N |
SN102205N |
|
Product Name
|
|
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Device Type
|
Sensor Interface
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Front End
Package Type
24-VFQFN Exposed Pad
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
4 suppliers