Texas Instruments SCAN15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 SCAN15MB200TSQ

Description
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 48-WQFN -40 to 85
Request a Quote
Description
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 48-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCAN15MB200 is a dual-port 1.5 Gbps 2:1/1:2 LVDS multiplexer and buffer with pre-emphasis for compensating signal loss in backplanes and cables, featuring integrated 100 Ω terminations and LVDS, BLVDS, CML, and LVPECL input compatibility. It is offered in a 48-pin WQFN package with an exposed thermal pad, operates on a single 3.3 V supply, and supports an industrial temperature range of -40°C to +85°C. The device includes IEEE 1149.1 and 1149.6 JTAG test support, 15 kV ESD protection on LVDS I/Os, and independent enable and pre-emphasis control per channel.

Datasheet Summary
Powered by GS/AI

The SCAN15MB200 is a dual-port 1.5 Gbps 2:1/1:2 LVDS multiplexer and buffer with pre-emphasis for compensating signal loss in backplanes and cables, featuring integrated 100 Ω terminations and LVDS, BLVDS, CML, and LVPECL input compatibility. It is offered in a 48-pin WQFN package with an exposed thermal pad, operates on a single 3.3 V supply, and supports an industrial temperature range of -40°C to +85°C. The device includes IEEE 1149.1 and 1149.6 JTAG test support, 15 kV ESD protection on LVDS I/Os, and independent enable and pre-emphasis control per channel.

Suppliers

Company
Product
Description
Supplier Links
SCAN15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 - SCAN15MB200TSQ - Texas Instruments
Dallas, TX, United States
SCAN15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6
SCAN15MB200TSQ
SCAN15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 SCAN15MB200TSQ
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 48-WQFN -40 to 85

Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 48-WQFN -40 to 85

Buy Now Datasheet
Dual Interface Transceiver IC - 756-SCAN15MB200TSQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-SCAN15MB200TSQ
Dual Interface Transceiver IC 756-SCAN15MB200TSQ
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 48-WQFN -40 to 85 Product overview: SCAN15MB200TSQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SCAN15MB200TSQ can be used for catalog matching and distributor lookup.

Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 48-WQFN -40 to 85 Product overview: SCAN15MB200TSQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SCAN15MB200TSQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260945-SCAN15MB200TSQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260945-SCAN15MB200TSQ
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260945-SCAN15MB200TSQ
Win Source Part Number: 1260945-SCAN15MB200T SQ Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tape & Reel Applications: LVDS Standard Package: 250 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Current - Supply: 225mA Data Rate (Max): 1.5Gbps Delay Time: 1.0ns Signal Conditioning: Output Pre-Emphasis Capacitance - Input: 2 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-WQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SCAN15MB200TSQDKR,SC AN15MB200TSQCT,SCAN1 5MB200TSQTR Base Product Number: SCAN15 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1260945-SCAN15MB200TSQ
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tape & Reel
Applications: LVDS
Standard Package: 250
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Current - Supply: 225mA
Data Rate (Max): 1.5Gbps
Delay Time: 1.0ns
Signal Conditioning: Output Pre-Emphasis
Capacitance - Input: 2 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-WQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SCAN15MB200TSQDKR,SCAN15MB200TSQCT,SCAN15MB200TSQTR
Base Product Number: SCAN15
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SCAN15MB200TSQ
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SCAN15MB200TSQ
IC MULTIPLEXER LVDS 2CH 48WQFN

IC MULTIPLEXER LVDS 2CH 48WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SCAN15MB200TSQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SCAN15MB200TSQ
Signal Buffers, Repeaters, Splitters SCAN15MB200TSQ
Buffer, Multiplexer 2 x 2:1, 1:2 Channel 1.5Gbps 48-WQFN (7x7)

Buffer, Multiplexer 2 x 2:1, 1:2 Channel 1.5Gbps 48-WQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SCAN15MB200TSQ 756-SCAN15MB200TSQ 1260945-SCAN15MB200TSQ SCAN15MB200TSQ SCAN15MB200TSQ
Product Name SCAN15MB200 Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Buffer Transceiver Sensor Interface; Signal Conditioner; Buffer Sensor Interface; Buffer Buffer
# of Tx 4 #
# of Rx 4 #
Data Rate 1.50E6 kbps 1.50E6 kbps 1.50E6 kbps 1.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DP83223VB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Display Drivers - 296-DLPC3436CZVB-ND - DigiKey
Specs
Technology I2C
Supply Voltage Other; 1.045V ~ 1.155V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers