Win Source Part Number: 1260866-SN65DSI84ZXH
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: FlatLink™
Package: Tape & Reel
Applications: Notebook Computer
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I²C, LVDS, Serial
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 64-VFBGA
Supplier Device Package: 64-NFBGA (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN65DSI84ZXHRCT,
Base Product Number: 65DSI84
MIPI DSI BRIDGE TO FLATLINK LVDS
MIPI DSI BRIDGE TO FLATLINK LVDS
MIPI DSI BRIDGE TO FLATLINK LVDS
Notebook Computer Interface 64-NFBGA (5x5)
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260866-SN65DSI84ZXHR | SN65DSI84ZXHR | SN65DSI84ZXHR | SN65DSI84ZXHR | SN65DSI84ZXHR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |