Texas Instruments SN65DSI84 MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge SN65DSI84ZQER

Description
MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge 64-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge 64-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65DSI84 MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge - SN65DSI84ZQER - Texas Instruments
Dallas, TX, United States
SN65DSI84 MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge
SN65DSI84ZQER
SN65DSI84 MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge SN65DSI84ZQER
MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge 64-BGA MICROSTAR JUNIOR -40 to 85

MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge 64-BGA MICROSTAR JUNIOR -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SN65DSI84ZQER - 1252639-SN65DSI84ZQER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN65DSI84ZQER
1252639-SN65DSI84ZQER
Interface - Interface - Specialized - SN65DSI84ZQER 1252639-SN65DSI84ZQER
Manufacturer: Texas Instruments Win Source Part Number: 1252639-SN65DSI84ZQE R Family Name: SN65DSI84 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN65DSI84ZQET; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252639-SN65DSI84ZQER
Family Name: SN65DSI84
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN65DSI84ZQET;
Introduction Date: December 10, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
Interface - Specialized
SN65DSI84ZQER
Interface - Specialized SN65DSI84ZQER
IC INTERFACE SPECIALIZED 64BGA

IC INTERFACE SPECIALIZED 64BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN65DSI84ZQER
Integrated Circuits (ICs) - Interface - Specialized SN65DSI84ZQER
IC INTERFACE SPECIALIZED 64BGA

IC INTERFACE SPECIALIZED 64BGA

Supplier's Site
Specialized - SN65DSI84ZQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN65DSI84ZQER
Specialized SN65DSI84ZQER
Notebook Computer Interface 64-BGA Microstar Junior (5x5)

Notebook Computer Interface 64-BGA Microstar Junior (5x5)

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65DSI84ZQER
LVDS Interface IC SN65DSI84ZQER
LVDS Interface IC MIPI DSI Bridge to FlatLink LVDS

LVDS Interface IC MIPI DSI Bridge to FlatLink LVDS

Buy Now Datasheet
Specialized SN65DSI84ZQER
IC INTERFACE SPECIALIZED 64BGA

IC INTERFACE SPECIALIZED 64BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65DSI84ZQER 1252639-SN65DSI84ZQER SN65DSI84ZQER SN65DSI84ZQER SN65DSI84ZQER SN65DSI84ZQER SN65DSI84ZQER
Product Name SN65DSI84 MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge Interface - Interface - Specialized - SN65DSI84ZQER Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized LVDS Interface IC Specialized
Technology LVDS Serial Serial Serial
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR 64-VFBGA BGA BGA; 64-VFBGA BGA-Microstar-Junior-64 64-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSR - 130498-CD74HC4052NSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers