MIPI DSI Bridge to FlatLink LVDS 64-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 121640-SN65DSI85ZQER
Packaging: Reel - TR
Applications: Notebook Computer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-BGA Microstar Junior (5x5)
Supply Voltage - Operating: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 64BGA
Notebook Computer Interface 64-BGA Microstar Junior (5x5)
LVDS Interface IC MIPI DSI Bridge to FlatLink LVDS
IC INTERFACE SPECIALIZED 64BGA
IC INTERFACE SPECIALIZED 64BGA
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65DSI85ZQER | 121640-SN65DSI85ZQER | SN65DSI85ZQER | SN65DSI85ZQER | SN65DSI85ZQER | SN65DSI85ZQER | SN65DSI85ZQER |
| Product Name | SN65DSI85 MIPI DSI Bridge to FlatLink LVDS | Interface - Interface - Specialized - SN65DSI85ZQER | Interface - Specialized | Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | LVDS | Serial | Serial | Serial | |||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | BGA MICROSTAR JUNIOR | BGA; 64-BGA Microstar Junior (5x5) | 64-VFBGA | BGA; 64-VFBGA | BGA-Microstar-Junior-64 | BGA | 64-VFBGA |