Texas Instruments SN65HVD1474 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables SN65HVD1474DGK

Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1474 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables - SN65HVD1474DGK - Texas Instruments
Dallas, TX, United States
SN65HVD1474 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables
SN65HVD1474DGK
SN65HVD1474 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables SN65HVD1474DGK
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125

3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 16kV Interface Transceiver IC
710-SN65HVD1474DGK
3.3V 16kV Interface Transceiver IC 710-SN65HVD1474DGK
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD1474DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 16kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1474DGK can be used for catalog matching and distributor lookup.

3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD1474DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 16kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1474DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1350950-SN65HVD1474DGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1350950-SN65HVD1474DGK
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1350950-SN65HVD1474DGK
Win Source Part Number: 1350950-SN65HVD1474D GK Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 80 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD1474

Win Source Part Number: 1350950-SN65HVD1474DGK
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 80
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD1474

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1474DGK
RS-485 Interface IC SN65HVD1474DGK
RS-485 Interface IC 3.3V Full Dup RS-485 16kV IEC ESD, 20Mbps

RS-485 Interface IC 3.3V Full Dup RS-485 16kV IEC ESD, 20Mbps

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1474DGK 710-SN65HVD1474DGK 1350950-SN65HVD1474DGK SN65HVD1474DGK
Product Name SN65HVD1474 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 3.3V 16kV Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485
Device Type SN65HVD1474 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specialized - 32R1610BR-8GT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Display Drivers - 296-DLPC3436CZVB-ND - DigiKey
Specs
Technology I2C
Supply Voltage Other; 1.045V ~ 1.155V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details