Manufacturer: Texas Instruments
Win Source Part Number: 893828-SCAN921025HSM
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
Package: Reel - TR
Package: 49-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SCAN92
Categories: Integrated Circuits (ICs)
Case / Package: 49-NFBGA (7x7)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LINE DRIVER, PBGA49, BGA-49 Product overview: SCAN921025HSMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921025HSMX can be used for catalog matching and distributor lookup.
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
IC SERDES LVDS 10BIT BUS 49-FBGA
IC SERDES LVDS 10BIT BUS 49-FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 893828-SCAN921025HSMX | 755-SCAN921025HSMX | SCAN921025HSMX | SCAN921025HSMX | SCAN921025HSMX |
| Product Name | Interface - Interface - Serializers, Deserializers - SCAN921025HSMX | BGA Interface Transceiver IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | BGA; 49-NFBGA (7x7) | FBGA | BGA; 49-LFBGA | BGA | |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Data Rate | 800000 kbps | 800000 kbps | 800000 kbps |