Texas Instruments SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master SCANSTA101SM/NOPB

Description
Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85
Request a Quote Datasheet
Description
Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master - SCANSTA101SM/NOPB - Texas Instruments
Dallas, TX, United States
SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master
SCANSTA101SM/NOPB
SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master SCANSTA101SM/NOPB
Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85

Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SCANSTA101SM/NOPB - 793989-SCANSTA101SM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCANSTA101SM/NOPB
793989-SCANSTA101SM/NOPB
Interface - Interface - Specialized - SCANSTA101SM/NOPB 793989-SCANSTA101SM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 793989-SCANSTA101SM/ NOPB Packaging: Tray Package: 49-LFBGA Applications: Testing Equipment Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: IEEE 1149.1 Family Name: SCANSTA101 Categories: Integrated Circuits (ICs) Manufacturer Package: 49-BGA (7x7) Alternative Parts (Cross-Reference): SCANSTA101SMX/NOPB; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793989-SCANSTA101SM/NOPB
Packaging: Tray
Package: 49-LFBGA
Applications: Testing Equipment
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: IEEE 1149.1
Family Name: SCANSTA101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-BGA (7x7)
Alternative Parts (Cross-Reference): SCANSTA101SMX/NOPB;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - SCANSTA101SM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Testing Equipment Interface 49-NFBGA (7x7)

Testing Equipment Interface 49-NFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
SCANSTA101SM/NOPB
Interface - Specialized SCANSTA101SM/NOPB
Interface - Specialized Low Vltg IEEE 1149.1 Sys Test Access

Interface - Specialized Low Vltg IEEE 1149.1 Sys Test Access

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCANSTA101SM/NOPB
Integrated Circuits (ICs) - Interface - Specialized SCANSTA101SM/NOPB
IC INTERFACE SPECIALIZED 49BGA

IC INTERFACE SPECIALIZED 49BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SCANSTA101SM/NOPB 793989-SCANSTA101SM/NOPB SCANSTA101SM/NOPB SCANSTA101SM/NOPB SCANSTA101SM/NOPB
Product Name SCANSTA101 Low Voltage IEEE 1149.1 System Test Access (STA) Master Interface - Interface - Specialized - SCANSTA101SM/NOPB Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type NFBGA BGA; 49-LFBGA nFBGA-49 BGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT - 771348-CD4052BMT - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 20 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details