Texas Instruments Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
12-Bit, Ultra-wideband RF sampling subsystem 68-VQFN -40 to 85
3 Gbps HD/SD SDI Adaptive Cable Equalizer 16-WQFN -40 to 85
3 Gbps HD/SD SDI Adaptive Cable Equalizer 25-csBGA -40 to 85
3 Gbps HD/SD SDI Configurable I/O Adaptive Cable Equalizer / Cable Driver 48-TLGA
3 Gbps HD/SD SDI Extended Reach and Configurable Adaptive Cable Equalizer 16-WQFN -40 to 85
3 Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs 40-WQFN -40 to 85
3 Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs 48-WQFN -40 to 85
3G HD/SD SDI Dual Output Low Power Extended Reach Adaptive Cable Equalizer 24-WQFN -40 to 85
3G HD/SD SDI Low Power Extended Reach Adaptive Cable Equalizer 16-WQFN -40 to 85
4 Channel Differential Switch 42-WQFN -40 to 85
4-Channel High-Performance 10Gbps Differential Switch 42-WQFN -40 to 85
5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105
5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv 36-WQFN -40 to 105
5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv 36-WQFN
5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 105
8-CDIP
8-Channel, Low Jitter Ultrasound Transmit Beamformer with Programmable Duty-Cycle and High Resolutio 32-WQFN
8-Channel, Low Noise I2C Programmable T/R Switch for Ultrasound 60-WQFN 0 to 70
AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
Adaptive Variable Reluctance Sensor Amplifier 14-PDIP -40 to 125
Adaptive Variable Reluctance Sensor Amplifier 14-SOIC -40 to 125
DockPort Controller and Switch 56-WQFN 0 to 70
Dual Differential Line Driver 16-CDIP -55 to 125
Dual Differential Line Receiver 16-CDIP -55 to 125
Dual Line Receiver 14-CDIP -55 to 125
EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125
EIA-485/EIA-422 Quad Differential Drivers 20-LCCC -55 to 125
EIA-485/EIA-422 Quad Differential Receivers 16-CDIP -55 to 125
EIA-485/EIA-422 Quad Differential Receivers 20-LCCC -55 to 125
Hardware Monitor with Integrated Fan Control for Server Management 56-TSSOP 0 to 85
HD/SD SDI Reclocker with Dual Differential Outputs 20-HTSSOP -40 to 85
HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 85
HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 56-QFN -40 to 85
High Performance Dual Switched Capacitor Filter 20-SOIC -40 to 85
I2C-Compatible Keypad Controller with GPIO, PWM, and IEC61000 ESD Protection 25-DSBGA
Isolated 485 Transceiver with integrated transformer driver 16-SOIC -40 to 85
Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Lambda Sensor Interface Amplifier 20-PLCC -40 to 125
LMH0024 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer 16-SOIC -40 to 85
LMH0034 SMPTE 292M / 259M Adaptive Cable Equalizer 16-SOIC 0 to 85
LMH0202 SMPTE 292M / 259M Serial Digital Cable Driver 16-TSSOP 0 to 70
Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute 20-SOIC 0 to 70
Mobile I/O Companion Supporting Key-Scan, I/O Expansion, PWM, and ACCESS.bus Host Interface 32-WQFN
Mobile I/O Companion Supporting Key-Scan, I/O Expansion, PWM, and ACCESS.bus Host Interface 49-csBGA -40 to 85
Mobile I/O Companion Supporting Key-Scan, I/O Expansion, PWM, and ACCESS.bus Host Interface 49-csBGA
Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface 25-csBGA
Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface 25-DSBGA
Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface 36-csBGA 40 to 85
Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface 36-csBGA
Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 40-WQFN -40 to 85
Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 49-csBGA -40 to 85
RS-422 Dual High Speed Differential Line Driver 8-CDIP -55 to 125
SMPTE 259M / 344M Adaptive Cable Equalizer 16-WQFN -40 to 85
SMPTE 292M / 259M Adaptive Cable Equalizer 16-WQFN 0 to 85
USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX 42-WQFN 0 to 70
YPbPr to RGBHV Converter and 2:1 Video Switch 24-TSSOP 0 to 70

<< Prev Next >>