Texas Instruments Interface - Interface - Serializers, Deserializers - SCAN921260UJB/NOPB SCAN921260UJB/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 141537-SCAN921260UJB /NOPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS, LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 196-BGA (15x15) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141537-SCAN921260UJB /NOPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS, LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 196-BGA (15x15) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - SCAN921260UJB/NOPB - 141537-SCAN921260UJB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SCAN921260UJB/NOPB
141537-SCAN921260UJB/NOPB
Interface - Interface - Serializers, Deserializers - SCAN921260UJB/NOPB 141537-SCAN921260UJB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141537-SCAN921260UJB /NOPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS, LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 196-BGA (15x15) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141537-SCAN921260UJB/NOPB
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS, LVTTL
Data Rate: 660Mbps
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 196-BGA (15x15)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 755-SCAN921260UJB/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-SCAN921260UJB/NOPB
Interface Transceiver IC 755-SCAN921260UJB/NOPB
six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST 196-NFBGA -40 to 85 Product overview: SCAN921260UJB/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921260UJB/NO PB can be used for catalog matching and distributor lookup.

six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST 196-NFBGA -40 to 85 Product overview: SCAN921260UJB/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921260UJB/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SCAN921260UJB/NOPB
Serializers & Deserializers - Serdes SCAN921260UJB/NOPB
Serializers & Deserializers - Serdes six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST 196-NFBGA -40 to 85

Serializers & Deserializers - Serdes six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST 196-NFBGA -40 to 85

Buy Now Datasheet
Serializers, Deserializers - SCAN921260UJB/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SCAN921260UJB/NOPB
Serializers, Deserializers SCAN921260UJB/NOPB
IC DESERIALIZER X6 1:10 196LBGA

IC DESERIALIZER X6 1:10 196LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SCAN921260UJB/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SCAN921260UJB/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SCAN921260UJB/NOPB
IC DESERIALIZER X6 1:10 196LBGA

IC DESERIALIZER X6 1:10 196LBGA

Supplier's Site
Serializers, Deserializers - SCAN921260UJB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SCAN921260UJB/NOPB
Serializers, Deserializers SCAN921260UJB/NOPB
660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)

660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)

Buy Now
Serializers, Deserializers - SCAN921260UJB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SCAN921260UJB/NOPB
Serializers, Deserializers SCAN921260UJB/NOPB
660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)

660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 141537-SCAN921260UJB/NOPB 755-SCAN921260UJB/NOPB SCAN921260UJB/NOPB SCAN921260UJB/NOPB SCAN921260UJB/NOPB SCAN921260UJB/NOPB
Product Name Interface - Interface - Serializers, Deserializers - SCAN921260UJB/NOPB Interface Transceiver IC Serializers & Deserializers - Serdes Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Data Rate 660000 kbps 660000 kbps 660000 kbps 660000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1980JST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details