Texas Instruments SN65DSI86 MIPI? DSI BRIDGE TO eDP SN65DSI86ZQER

Description
MIPI? DSI BRIDGE TO eDP 64-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
MIPI? DSI BRIDGE TO eDP 64-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65DSI86 MIPI? DSI BRIDGE TO eDP - SN65DSI86ZQER - Texas Instruments
Dallas, TX, United States
SN65DSI86 MIPI? DSI BRIDGE TO eDP
SN65DSI86ZQER
SN65DSI86 MIPI? DSI BRIDGE TO eDP SN65DSI86ZQER
MIPI? DSI BRIDGE TO eDP 64-BGA MICROSTAR JUNIOR -40 to 85

MIPI? DSI BRIDGE TO eDP 64-BGA MICROSTAR JUNIOR -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - SN65DSI86ZQER - 1252640-SN65DSI86ZQER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN65DSI86ZQER
1252640-SN65DSI86ZQER
Interface - Interface - Specialized - SN65DSI86ZQER 1252640-SN65DSI86ZQER
Manufacturer: Texas Instruments Win Source Part Number: 1252640-SN65DSI86ZQE R Family Name: SN65DSI86 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN65DSI86ZQET; Introduction Date: September 12, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252640-SN65DSI86ZQER
Family Name: SN65DSI86
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN65DSI86ZQET;
Introduction Date: September 12, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Specialized SN65DSI86ZQER
IC INTERFACE SPECIALIZED 64BGA

IC INTERFACE SPECIALIZED 64BGA

Supplier's Site Datasheet
Specialized - SN65DSI86ZQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN65DSI86ZQER
Specialized SN65DSI86ZQER
Notebook Computer Interface 64-BGA Microstar Junior (5x5)

Notebook Computer Interface 64-BGA Microstar Junior (5x5)

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65DSI86ZQER
LVDS Interface IC SN65DSI86ZQER
LVDS Interface IC MIPI DSI BRIDGE TO eDP

LVDS Interface IC MIPI DSI BRIDGE TO eDP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN65DSI86ZQER
Integrated Circuits (ICs) - Interface - Specialized SN65DSI86ZQER
IC INTERFACE SPECIALIZED 64BGA

IC INTERFACE SPECIALIZED 64BGA

Supplier's Site
Shenzhen, China
Interface - Specialized
SN65DSI86ZQER
Interface - Specialized SN65DSI86ZQER
IC INTERFACE SPECIALIZED 64BGA

IC INTERFACE SPECIALIZED 64BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65DSI86ZQER 1252640-SN65DSI86ZQER SN65DSI86ZQER SN65DSI86ZQER SN65DSI86ZQER SN65DSI86ZQER SN65DSI86ZQER
Product Name SN65DSI86 MIPI? DSI BRIDGE TO eDP Interface - Interface - Specialized - SN65DSI86ZQER Specialized Specialized LVDS Interface IC Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR 64-VFBGA BGA; 64-VFBGA BGA-Microstar-Junior-64 BGA 64-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers