DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
240
250
260
270
280
290
292
293
294
295
296
297
298
299
300
301
302
303
304
310
320
330
340
350
360
400
417
| Product Name | Notes |
|---|---|
| 0.35A, 30V, SCHOTTKY RECTIFIER | |
| 0.35A, 40V, SCHOTTKY RECTIFIER | |
| 0.8A, 200V, STANDARD RECOVERY RE | |
| 11A@8/20US 200W@8/20US 18V 15.5V | |
| 12A@8/20US 336W@8/20US 28V 20V 1 | |
| 13A@8/20US 390W@8/20US 30V 20V 1 | |
| 14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 15A@8/20US 405W@8/20US 27V 16.5V | |
| 15V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 15V&24V TVS, PACKAGE SOT-23,TVS | |
| 19A@8/20US 340W@8/20US 18V 15.5V | |
| 19V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 19V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 20V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 21.2V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 22.5V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 24V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 28.6V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 28V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 29V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 30V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 31.8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 31V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 35V 10A@8/20US 18V 20V 350W@8/20 | |
| 36V, 350W, SOD-323, TVS ARRAYS | |
| 37V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 40V 600MV@200MA 2A SOD-323 | |
| 40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 40V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 40V INDEPENDENT TYPE 350MA 600MV | |
| 42V 9A@8/20US 24V 26.5V 380W@8/2 | |
| 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 43V Clamp 1A Ipp Tvs Diode Surface Mount SOD-323 | |
| 44V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 45V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 45V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 47V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 50V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 5A@8/20US 265W@8/20US 53V 34V 27 | |
| 60A 1200V, TO-247AC, ULTRAFAST R | |
| 60V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 62V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 62V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 6A@8/20US 288W@8/20US 48V 31V 24 | |
| 6A@8/20US 390W@8/20US 65V 46V 36 | |
| 75V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 7A@8/20US 350W@8/20US 50V 35V 30 | |
| 7A@8/20US 350W@8/20US 50V 39V 30 | |
| 7A@8/20US 476W@8/20US 68V 45V 36 | |
| 7V Clamp 1A Ipp Tvs Diode Surface Mount SOD-323 | |
| 800V, 20A, D2PAK, STANDARD RECTI | |
| 80V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| BRIDGE RECT 1P 100V 1.5A SDB-1 | |
| BRIDGE RECT 1P 100V 1.5A SDBL-1 | |
| BRIDGE RECT 1P 100V 1A SDBL-1 | |
| BRIDGE RECT 1P 100V 2A SDBL-1 | |
| BRIDGE RECT 1P 200V 1.5A SDB-1 | |
| BRIDGE RECT 1P 200V 1.5A SDBL-1 | |
| BRIDGE RECT 1P 200V 1A SDBL-1 | |
| BRIDGE RECT 1P 200V 2A SDBL-1 | |
| BRIDGE RECT 1P 400V 1.5A SDBL-1 | |
| BRIDGE RECT 1P 400V 1A SDBL-1 | |
| BRIDGE RECT 1P 400V 2A SDBL-1 | |
| BRIDGE RECT 1P 50V 1.5A SDB-1 | |
| BRIDGE RECT 1P 50V 1.5A SDBL-1 | |
| BRIDGE RECT 1P 600V 1.5A SDBL-1 | |
| BRIDGE RECT 1P 600V 1A SDBL-1 | |
| BRIDGE RECT 1P 600V 2A SDBL-1 | |
| BRIDGE RECT 1P 800V 1.5A SDBL-1 | |
| BRIDGE RECT 1P 800V 1A SDBL-1 | |
| BRIDGE RECT 1P 800V 2A SDBL-1 | |
| BRIDGE RECT 1PHASE 100V 1A SDB-1 | |
| BRIDGE RECT 1PHASE 100V 2A SDB-1 | |
| BRIDGE RECT 1PHASE 1KV 1A SDBL-1 | |
| BRIDGE RECT 1PHASE 1KV 2A SDBL-1 | |
| BRIDGE RECT 1PHASE 200V 2A SDB-1 | |
| BRIDGE RECT 1PHASE 50V 1A SDB-1 | |
| BRIDGE RECT 1PHASE 50V 1A SDBL-1 | |
| BRIDGE RECT 1PHASE 50V 2A SDB-1 | |
| BRIDGE RECT 1PHASE 50V 2A SDBL-1 | |
| BRIDGE RECT 1PHASE 600V 2A SDB-1 | |
| BRIDGE RECT 1PHASE 800V 1A SDB-1 | |
| BRIDGE RECT 1PHASE 800V 2A SDB-1 | |
| Bridge Rectifier Single Phase Schottky 30V Surface Mount V-DFN5060-4 | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount SDB-1 | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount SDBL-1 | |
| Bridge Rectifier Single Phase Standard 200V Surface Mount SDB-1 | |
| Bridge Rectifier Single Phase Standard 400V Surface Mount SDB-1 | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount SDB-1 | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount SDB-1 | |
| Bridge Rectifier Three Phase Standard 75V Surface Mount SOT-363 | |
| BRIDGE RECTIFIER,SDB-1 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-363 | |
| DIODE ARR SCHOT 30V X3-DSN1006-3 | |
| DIODE ARR SCHOT 40V 400MA SC593 | |
| DIODE ARR SCHOTT 20V 500MA SOT23 | |
| DIODE ARR SCHOTT 45V 15A TO247AD | |
| Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 20V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-204AA, TO-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 50V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 50V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 300V 10A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 2 Pair Series Connection Schottky 40V 350mA (DC) Surface Mount SOT-23-6 | |
| Diode Array 2 Pair Series Connection Schottky 45V 100mA (DC) Surface Mount SOT-23-6 | |
| Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6 | |
| DIODE SCHOT 30V 100MA X3DFN06032 | |
| DIODE SCHOT 30V 200MA 3DFN | |
| DIODE SCHOT 30V 200MA X2DFN10063 | |
| DIODE SCHOT 30V 500MA X3WLB06032 | |
| DIODE SCHOT 30V 500MA X3WLB0603 | |
| DIODE SCHOT 40V 250MA SOD523 10K | |
| DIODE SCHOT 50V 100MA X3WLB06032 | |
| DIODE SCHOTT 30V 1A X3-DSN1006-2 | |
| DIODE SCHOTT 30V 350MA SOD323 3K | |
| DIODE SCHOTT 40V 1A U-DFN1608-2 | |
| DIODE SCHOTT 40V 1A X3-DSN1006-2 | |
| DIODE SCHOTT 40V 2A X3-WLB1608-2 | |
| DIODE SCHOTT 40V 350MA SOD323 3K | |
| Diode Schottky 100V 15A Surface Mount Die | |
| Diode Schottky 100V 1A (DC) Surface Mount 1206 (3216 Metric) | |
| Diode Schottky 100V 1A (DC) Surface Mount 2010/DO-214AC | |
| DIODE SCHOTTKY 100V 1A SOD123F | |
| Diode Schottky 100V 1A Surface Mount SOD-123F | |
| Diode Schottky 100V 1A Surface Mount U-DFN2020-2 | |
| DIODE SCHOTTKY 100V 2A SOD123F | |
| Diode Schottky 100V 2A Surface Mount SOD-123F | |
| Diode Schottky 100V 30A Surface Mount Die | |
| DIODE SCHOTTKY 100V 3A 3220 | |
| Diode Schottky 100V 5A (DC) Surface Mount 3220/DO-214AB | |
| Diode Schottky 100V 60A Surface Mount Die | |
| Diode Schottky 150V 15A Surface Mount Die | |
| Diode Schottky 150V 30A Surface Mount Die | |
| Diode Schottky 150V 60A Surface Mount Die | |
| DIODE SCHOTTKY 16V 350MA SOD123F | |
| Diode Schottky 200mA Surface Mount X3-WLCUS0603-3 | |
| Diode Schottky 200V 15A Surface Mount Die | |
| Diode Schottky 200V 30A Surface Mount Die | |
| Diode Schottky 20V 1A (DC) Surface Mount 1206 (3216 Metric) | |
| Diode Schottky 20V 1A (DC) Surface Mount 2010/DO-214AC | |
| Diode Schottky 20V 1A Surface Mount X3-DSN1006-3 | |
| Diode Schottky 20V 1A Surface Mount X3-WLB1406-2 | |
| Diode Schottky 20V 200mA Through Hole DO-35 (DO-204AH) | |
| Diode Schottky 20V 2A Surface Mount X3-WLB1406-2 | |
| Diode Schottky 20V 350mA (DC) Surface Mount SOD-123 | |
| Diode Schottky 20V 350mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 20V 350mA (DC) Through Hole DO-35 | |
| DIODE SCHOTTKY 20V 350MA SOD123 | |
| DIODE SCHOTTKY 20V 350MA SOD323 | |
| Diode Schottky 20V 350mA Surface Mount SOD-123 | |
| Diode Schottky 20V 350mA Surface Mount SOD-323 | |
| Diode Schottky 20V 3A Surface Mount TO-252 | |
| DIODE SCHOTTKY 20V 500MA SOD323 | |
| Diode Schottky 20V 500mA Surface Mount SOD-323 | |
| Diode Schottky 20V 500mA Surface Mount X3-WLB1006-2 | |
| Diode Schottky 20V 8A Surface Mount TO-252 | |
| Diode Schottky 20V Surface Mount SOD-123 | |
| Diode Schottky 20V Through Hole DO-35 (DO-204AH) | |
| DIODE SCHOTTKY 30V 0.35A SOD123F | |
| Diode Schottky 30V 100mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 30V 100mA Surface Mount 2-X3-DFN0603 | |
| Diode Schottky 30V 100mA Surface Mount SOD-323 | |
| Diode Schottky 30V 100mA Surface Mount X3-DFN0603-2 | |
| DIODE SCHOTTKY 30V 1A SOD323F | |
| Diode Schottky 30V 1A Surface Mount SOD-323 | |
| Diode Schottky 30V 1A Surface Mount X2-WLB2010-2 | |
| Diode Schottky 30V 1A Surface Mount X3-DSN1006-2 | |
| DIODE SCHOTTKY 30V 1A X3DSN10062 | |
| Diode Schottky 30V 200mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2 | |
| DIODE SCHOTTKY 30V 200MA SOD123 | |
| Diode Schottky 30V 200mA Surface Mount SOD-323 | |
| Diode Schottky 30V 200mA Surface Mount SOD-523 | |
| Diode Schottky 30V 200mA Surface Mount X2-DFN1006-3 | |
| Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2 | |
| Diode Schottky 30V 200mA Through Hole DO-35 (DO-204AH) | |
| Diode Schottky 30V 30A Surface Mount Die | |
| Diode Schottky 30V 30mA Surface Mount SOD-523 | |
| Diode Schottky 30V 350mA (DC) Surface Mount SOD-123 | |
| Diode Schottky 30V 350mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 30V 350mA (DC) Through Hole DO-35 | |
| DIODE SCHOTTKY 30V 350MA SOD123 | |
| DIODE SCHOTTKY 30V 350MA SOD123F | |
| DIODE SCHOTTKY 30V 350MA SOD323 | |
| DIODE SCHOTTKY 30V 350MA SOD323F | |
| Diode Schottky 30V 350mA Surface Mount SOD-123 | |
| Diode Schottky 30V 350mA Surface Mount SOD-323 | |
| Diode Schottky 30V 3A Surface Mount TO-252 | |
| Diode Schottky 30V 500mA Surface Mount X3-WLB0603-2 | |
| Diode Schottky 30V 60A Surface Mount Die | |
| Diode Schottky 30V 8A Surface Mount TO-252 | |
| Diode Schottky 30V 8A Through Hole DO-201AD | |
| Diode Schottky 30V 9A Through Hole DO-201AD | |
| Diode Schottky 30V Through Hole DO-35 (DO-204AH) | |
| DIODE SCHOTTKY 32V 350MA SOD123F | |
| Diode Schottky 35V 30A Chassis, Stud Mount DO-4 | |
| Diode Schottky 35V 30A Chassis, Stud Mount | |
| Diode Schottky 35V 30A Stud Mount DO-203AA (DO-4) | |
| Diode Schottky 40V 100mA Surface Mount SOD-523 | |
| Diode Schottky 40V 100mA Surface Mount X1-DFN1006-2 | |
| Diode Schottky 40V 15A (DC) Through Hole DO-35 | |
| Diode Schottky 40V 15mA (DC) Surface Mount SOD-123 | |
| Diode Schottky 40V 15mA (DC) Surface Mount SOD-323 | |
| DIODE SCHOTTKY 40V 15MA SOD323 | |
| Diode Schottky 40V 1A (DC) Surface Mount 1206 (3216 Metric) | |
| Diode Schottky 40V 1A (DC) Surface Mount 2010/DO-214AC | |
| DIODE SCHOTTKY 40V 1A SOD323 | |
| DIODE SCHOTTKY 40V 1A SOD323F | |
| Diode Schottky 40V 1A Surface Mount PowerDI™ 123 | |
| Diode Schottky 40V 1A Surface Mount SOD-323 | |
| Diode Schottky 40V 1A Surface Mount U-DFN1608-2 | |
| Diode Schottky 40V 1A Surface Mount X3-DSN1006-2 | |
| Diode Schottky 40V 1A Surface Mount X3-WLB1006-2 | |
| DIODE SCHOTTKY 40V 1A UDFN16082 | |
| DIODE SCHOTTKY 40V 1A X3DSN10062 | |
| DIODE SCHOTTKY 40V 200MA SOD323 | |
| Diode Schottky 40V 200mA Through Hole DO-35 (DO-204AH) | |
| Diode Schottky 40V 250mA (DC) Surface Mount SOD-523 | |
| DIODE SCHOTTKY 40V 250MA SOD523 | |
| Diode Schottky 40V 250mA Surface Mount SOD-523 | |
| Diode Schottky 40V 2A (DC) Surface Mount 1206 (3216 Metric) | |
| Diode Schottky 40V 2A (DC) Surface Mount 2010/DO-214AC | |
| DIODE SCHOTTKY 40V 2A 1206 | |
| Diode Schottky 40V 2A Surface Mount PowerDI™ 123 | |
| Diode Schottky 40V 2A Surface Mount X3-WLB1608-2 | |
| DIODE SCHOTTKY 40V 2A X3WLB16082 | |
| Diode Schottky 40V 30mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 40V 30mA Surface Mount SOD-323 | |
| Diode Schottky 40V 350mA (DC) Surface Mount SOD-123 | |
| Diode Schottky 40V 350mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 40V 350mA (DC) Through Hole DO-35 | |
| DIODE SCHOTTKY 40V 350MA SOD123 | |
| DIODE SCHOTTKY 40V 350MA SOD323 | |
| DIODE SCHOTTKY 40V 350MA SOD323F | |
| DIODE SCHOTTKY 40V 350MA SOD523F | |
| Diode Schottky 40V 350mA Surface Mount SOD-123 | |
| Diode Schottky 40V 350mA Surface Mount SOD-323 | |
| Diode Schottky 40V 350mA Surface Mount SOD-323FL | |
| Diode Schottky 40V 350mA Surface Mount SOD-523 | |
| Diode Schottky 40V 3A (DC) Surface Mount 1206 | |
| Diode Schottky 40V 3A (DC) Surface Mount 2010/DO-214AC | |
| Diode Schottky 40V 3A (DC) Surface Mount 3220/DO-214AB | |
| DIODE SCHOTTKY 40V 3A 1206 | |
| DIODE SCHOTTKY 40V 3A 2114 | |
| Diode Schottky 40V 3A Surface Mount TO-252 | |
| DIODE SCHOTTKY 40V 400MA SOD323F | |
| Diode Schottky 40V 500mA (DC) Surface Mount 1206 (3216 Metric) | |
| Diode Schottky 40V 500mA Surface Mount X3-WLB1006-2 | |
| Diode Schottky 40V 500mA Surface Mount X3-WLB1406-2 | |
| Diode Schottky 40V 5A (DC) Surface Mount 2114/DO-214AA | |
| Diode Schottky 40V 5A Surface Mount TO-252 | |
| Diode Schottky 40V 8A (DC) Surface Mount 2114/DO-214AA | |
| Diode Schottky 40V 8A Surface Mount TO-252 | |
| Diode Schottky 40V 8A Through Hole DO-201AD | |
| Diode Schottky 40V 9A Through Hole DO-201AD | |
| Diode Schottky 40V Surface Mount SOD-123 | |
| Diode Schottky 40V Through Hole DO-35 (DO-204AH) | |
| Diode Schottky 45V 100mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 45V 100mA (DC) Surface Mount SOT-523 | |
| Diode Schottky 45V 15A Surface Mount Die | |
| Diode Schottky 45V 30A Chassis, Stud Mount DO-4 | |
| Diode Schottky 45V 30A Surface Mount Die | |
| Diode Schottky 45V 30A Through Hole TO-204AA (TO-3) | |
| Diode Schottky 45V 60A Stud Mount DO-5 | |
| Diode Schottky 45V 8A Through Hole DO-201AD | |
| Diode Schottky 45V 9A Through Hole DO-201AD | |
| Diode Schottky 50V 30mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 50V 3A Surface Mount TO-252 | |
| DIODE SCHOTTKY 60V 1A SOD123F | |
| DIODE SCHOTTKY 60V 1A SOD323F | |
| Diode Schottky 60V 1A Surface Mount PowerDI™ 123 | |
| Diode Schottky 60V 1A Surface Mount SOD-123F | |
| Diode Schottky 60V 2A Surface Mount PowerDI™ 123 | |
| Diode Schottky 60V 2A Surface Mount SOD-123F | |
| Diode Schottky 60V 3A Surface Mount TO-252 | |
| Diode Schottky 60V 60A Surface Mount Die | |
| Diode Schottky 60V 8A Through Hole DO-201AD | |
| Diode Schottky, Reverse Polarity 35V 30A Chassis, Stud Mount DO-4 | |
| Diode Schottky, Reverse Polarity 45V 30A Chassis, Stud Mount DO-4 | |
| Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount PG-TO252-3-11 | |
| Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO220-3-45 | |
| Diode Standard 1000V 110A Stud Mount DO-205AC (DO-30) | |
| Diode Standard 2000V 150A Stud Mount DO-205AC (DO-30) | |
| Diode Standard 400V 250A Stud Mount DO-205AB (DO-9) | |
| Diode Standard 600V 5A Surface Mount SMB (DO-214AA) | |
| Diode Standard 600V 5A Surface Mount SMC (DO-214AB) | |
| Diode Standard 600V 6A Surface Mount DPAK | |
| DIODE STANDARD 800V 20A D2PAK | |
| DIODE STD 200V 800MA SOD123W | |
| Diode | |
| IC | |
| SCHOTTKY DIODE SOD123 | |
| Schottky Diode X3-DFN0603-2 T&R | |
| SCHOTTKY DIODE X3-WLB0603-2 T&R | |
| SCHOTTKY SOD-323 40V 0.35A 125C | |
| SCHOTTKY, SOD-323F, 60V, 1A, 125 | |
| SCHOTTKY, SOD-523, 30V, 500MA, 1 | |
| SD103AWSGW | |
| SOD-123, 20V, 0.35A, SCHOTTKY DI | |
| SOD-123, 30V, 0.35A, SCHOTTKY DI | |
| SOD-123, 40V, 0.35A, SCHOTTKY DI | |
| TVS ARRAYS | |
| TVS DIODE 12VWM 19VC SOD323 | |
| TVS DIODE 12VWM 24VC SOD323 | |
| TVS DIODE 15VWM 27VC SOD323 | |
| TVS DIODE 15VWM 30VC SOD323 | |
| TVS DIODE 18VWM 36VC SOD323 | |
| TVS DIODE 18VWM 40VC SOD323 | |
| TVS DIODE 1VWM 4VC DO213AB | |
| TVS DIODE 20VWM 37VC SOD323 | |
| TVS DIODE 24VWM 44VC SOD323 | |
| TVS DIODE 24VWM 45VC SOD323 | |
| TVS DIODE 36VWM 55VC SOD323 | |
| TVS DIODE 36VWM 60VC SOD323 | |
| TVS DIODE 36VWM 62VC SOD323 | |
| TVS DIODE 36VWM 75VC SOD323 | |
| TVS DIODE 500VWMWM 2VC DO213AB | |
| TVS DIODE 5VWM 12.3VC SOD923 | |
| TVS DIODE 5VWM 20VC SOD523 | |
| Varactors Single 30V Surface Mount PG-SOD323-2 |
| << Prev | Next >> |