DIODE SCHOTT 40V 350MA SOD323 3K Product overview: SD103AWSQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWSQ-7-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 350MA SOD323
DIODE SCHOTT 40V 350MA SOD323 3K
DIODE SCHOTTKY 40V 350MA SOD323
Win Source Part Number: 1367049-SD103AWSQ-7-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: SD103A
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 35pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
DIODE SCHOTT 40V 350MA SOD323 3K
DIODE SCHOTT 40V 350MA SOD323 3K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SD103AWSQ-7-F | 31-SD103AWSQ-7-FDKR-ND | 1367049-SD103AWSQ-7-F | SD103AWSQ-7-F | SD103AWSQ-7-F |
| Product Name | 40V 350MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts |