DIODES Incorporated Single Diodes SDM100K30L-7

Description
Diode Schottky 30V 1A Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM100K30LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM100K30LDITR-ND
Single Diodes SDM100K30LDITR-ND
Diode Schottky 30V 1A Surface Mount SOD-323

Diode Schottky 30V 1A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SDM100K30LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM100K30LDIDKR-ND
Single Diodes SDM100K30LDIDKR-ND
Diode Schottky 30V 1A Surface Mount SOD-323

Diode Schottky 30V 1A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SDM100K30LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM100K30LDICT-ND
Single Diodes SDM100K30LDICT-ND
Diode Schottky 30V 1A Surface Mount SOD-323

Diode Schottky 30V 1A Surface Mount SOD-323

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-SDM100K30L-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-SDM100K30L-7
Schottky 30V 1A Diode and Rectifier 280-SDM100K30L-7
DIODE SCHOTTKY 30V 1A SOD323 Product overview: SDM100K30L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM100K30L-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SOD323 Product overview: SDM100K30L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM100K30L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDM100K30L-7 - 028184-SDM100K30L-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM100K30L-7
028184-SDM100K30L-7
Diodes, Rectifiers - Single - SDM100K30L-7 028184-SDM100K30L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028184-SDM100K30L-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 485mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 20V Capacitance @ Vr, F: 22pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028184-SDM100K30L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 485mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 20V
Capacitance @ Vr, F: 22pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Rectifier, 30V, 1A, Sod-323 Rohs Compliant Diodes Inc. - 29AK7152 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30V, 1A, Sod-323 Rohs Compliant Diodes Inc.
29AK7152
Schottky Rectifier, 30V, 1A, Sod-323 Rohs Compliant Diodes Inc. 29AK7152
SCHOTTKY RECTIFIER, 30V, 1A, SOD-323 ROHS COMPLIANT: YES

SCHOTTKY RECTIFIER, 30V, 1A, SOD-323 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SDM100K30L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM100K30L-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM100K30L-7
DIODE SCHOTTKY 30V 1A SOD323

DIODE SCHOTTKY 30V 1A SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM100K30L-7
Schottky Diodes & Rectifiers SDM100K30L-7
Schottky Diodes & Rectifiers 1.0A 30V

Schottky Diodes & Rectifiers 1.0A 30V

Buy Now Datasheet
Single Diodes - SDM100K30L-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM100K30L-7
Single Diodes SDM100K30L-7
DIODE SCHOTTKY 30V 1A SOD323

DIODE SCHOTTKY 30V 1A SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number SDM100K30LDITR-ND 280-SDM100K30L-7 028184-SDM100K30L-7 29AK7152 SDM100K30L-7 SDM100K30L-7 SDM100K30L-7
Product Name Single Diodes Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - SDM100K30L-7 Schottky Rectifier, 30V, 1A, Sod-323 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data