DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDM05U20S3-7

Description
Win Source Part Number: 1092107-SDM05U20S3-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 390 mV @ 500 mA Current - Reverse Leakage @ Vr: 160 µA @ 20 V Capacitance @ Vr, F: 10pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Base Product Number: SDM05
Request a Quote Datasheet
Description
Win Source Part Number: 1092107-SDM05U20S3-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 390 mV @ 500 mA Current - Reverse Leakage @ Vr: 160 µA @ 20 V Capacitance @ Vr, F: 10pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Base Product Number: SDM05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1092107-SDM05U20S3-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1092107-SDM05U20S3-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1092107-SDM05U20S3-7
Win Source Part Number: 1092107-SDM05U20S3-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 390 mV @ 500 mA Current - Reverse Leakage @ Vr: 160 µA @ 20 V Capacitance @ Vr, F: 10pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Base Product Number: SDM05

Win Source Part Number: 1092107-SDM05U20S3-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 390 mV @ 500 mA
Current - Reverse Leakage @ Vr: 160 µA @ 20 V
Capacitance @ Vr, F: 10pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Base Product Number: SDM05

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-SDM05U20S3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-SDM05U20S3-7
Schottky 20V 500MA Diode and Rectifier 280-SDM05U20S3-7
DIODE SCHOTTKY 20V 500MA SOD323 Product overview: SDM05U20S3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM05U20S3-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD323 Product overview: SDM05U20S3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM05U20S3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SDM05U20S3-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Buy Now Datasheet
Single Diodes - 31-SDM05U20S3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Buy Now Datasheet
Single Diodes - 31-SDM05U20S3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM05U20S3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM05U20S3-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM05U20S3-7
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1092107-SDM05U20S3-7 280-SDM05U20S3-7 31-SDM05U20S3-7CT-ND SDM05U20S3-7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 20V 500MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323
Unlock Full Specs
to access all available technical data