Vishay Intertechnology, Inc. Single Diodes SD103AWS-E3-18

Description
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD103AWS-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD103AWS-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Schottky 0.35A 40V Diode and Rectifier - 280-SD103AWS-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 40V Diode and Rectifier
280-SD103AWS-E3-18
Schottky 0.35A 40V Diode and Rectifier 280-SD103AWS-E3-18
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AWS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281833-SD103AWS-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281833-SD103AWS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281833-SD103AWS-E3-18
Win Source Part Number: 1281833-SD103AWS-E3- 18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 30 V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SD103AWS-E3-18GICT,S D103AWS-E3-18,SD103A WS-E3-18GITR Base Product Number: SD103

Win Source Part Number: 1281833-SD103AWS-E3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD103AWS-E3-18GICT,SD103AWS-E3-18,SD103AWS-E3-18GITR
Base Product Number: SD103

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103AWS-E3-18
Schottky Diodes & Rectifiers SD103AWS-E3-18
Schottky Diodes & Rectifiers 5uA 40Volt 15A IFSM

Schottky Diodes & Rectifiers 5uA 40Volt 15A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103AWS-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103AWS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers SD103AWS-E3-18
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SD103AWS-E3-18GITR-ND 280-SD103AWS-E3-18 1281833-SD103AWS-E3-18 SD103AWS-E3-18 SD103AWS-E3-18
Product Name Single Diodes Schottky 0.35A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
IO 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCF5000 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 1727-5443-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
5 suppliers
Schottky Diodes & Rectifiers - 2496968 - RS Components, Ltd.
Specs
Package TSLP-2-7
RoHS Compliant RoHS
View Details
8 suppliers