Micro Commercial Components Corp. Bridge Rectifiers SDB104-TP

Description
Bridge Rectifier Single Phase Standard 400V Surface Mount SDB-1
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Surface Mount SDB-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - SDB104-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
SDB104-TPMSTR-ND
Bridge Rectifiers SDB104-TPMSTR-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount SDB-1

Bridge Rectifier Single Phase Standard 400V Surface Mount SDB-1

Buy Now Datasheet
Bridge Rectifiers - SDB104-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
SDB104-TPMSDKR-ND
Bridge Rectifiers SDB104-TPMSDKR-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount SDB-1

Bridge Rectifier Single Phase Standard 400V Surface Mount SDB-1

Buy Now Datasheet
Bridge Rectifiers - SDB104-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
SDB104-TPMSCT-ND
Bridge Rectifiers SDB104-TPMSCT-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount SDB-1

Bridge Rectifier Single Phase Standard 400V Surface Mount SDB-1

Buy Now Datasheet
Bridge Rectifiers - SDB104-TP - 098877-SDB104-TP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - SDB104-TP
098877-SDB104-TP
Bridge Rectifiers - SDB104-TP 098877-SDB104-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 098877-SDB104-TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SDB-1 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 098877-SDB104-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SDB-1
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
400V 1A Diode and Rectifier - 299-SDB104-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
299-SDB104-TP
400V 1A Diode and Rectifier 299-SDB104-TP
BRIDGE RECT 1PHASE 400V 1A SDB-1 Product overview: SDB104-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SDB104-TP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 400V 1A SDB-1 Product overview: SDB104-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SDB104-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - SDB104-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SDB104-TP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SDB104-TP
BRIDGE RECT 1PHASE 400V 1A SDB-1

BRIDGE RECT 1PHASE 400V 1A SDB-1

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
SDB104-TP
Bridge Rectifiers SDB104-TP
Bridge Rectifiers SNGL Phase 400V 1A

Bridge Rectifiers SNGL Phase 400V 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number SDB104-TPMSTR-ND 098877-SDB104-TP 299-SDB104-TP SDB104-TP SDB104-TP
Product Name Bridge Rectifiers Bridge Rectifiers - SDB104-TP 400V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tape & Reel (TR)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data