Manufacturer: Diodes Incorporated
Win Source Part Number: 894000-SDM1100LP-7
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 1A Surface Mount U-DFN2020-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDM1100
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SDM1100LP-7DICT, SDM1100LP-7DIDKR, SDM1100LP-7DITR
DIODE SCHOTT 100V 1A U-DFN2020-2 Product overview: SDM1100LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1100LP-7 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Surface Mount U-DFN2020-2
Diode Schottky 100V 1A Surface Mount U-DFN2020-2
Diode Schottky 100V 1A Surface Mount U-DFN2020-2
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE SCHOTT 100V 1A U-DFN2020-2
DIODE SCHOTT 100V 1A U-DFN2020-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 894000-SDM1100LP-7 | 280-SDM1100LP-7 | SDM1100LP-7DICT-ND | SDM1100LP-7 | SDM1100LP-7 | SDM1100LP-7 |
| Product Name | Diodes, Rectifiers - Single - SDM1100LP-7 | 100V 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | U-DFN2020-2 | Tape & Reel (TR) | U-DFN2020-2 | 2-UDFN |