PANJIT SemiConductor Schottky 0.35A 30V Diode and Rectifier SD103BWS_R1_00001

Description
Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SD103BWS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SD103BWS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.35A 30V Diode and Rectifier - 280-SD103BWS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 30V Diode and Rectifier
280-SD103BWS_R1_00001
Schottky 0.35A 30V Diode and Rectifier 280-SD103BWS_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SD103BWS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS_R1_0000 1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SD103BWS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-SD103BWS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 350mA Surface Mount SOD-323

Diode Schottky 30V 350mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-SD103BWS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 350mA Surface Mount SOD-323

Diode Schottky 30V 350mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324293-SD103BWS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324293-SD103BWS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324293-SD103BWS_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1324293-SD103BWS_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-323 Case / Package: SC-90, SOD-323F ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 3757-SD103BWS_R1_000 01DKR,3757-SD103BWS_ R1_00001TR,3757-SD10 3BWS_R1_00001CT RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1324293-SD103BWS_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-323
Case / Package: SC-90, SOD-323F
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: 3757-SD103BWS_R1_00001DKR,3757-SD103BWS_R1_00001TR,3757-SD103BWS_R1_00001CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes SD103BWS_R1_00001
DIODE SCHOTTKY 30V 350MA SOD323

DIODE SCHOTTKY 30V 350MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103BWS_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103BWS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SD103BWS_R1_00001
DIODE SCHOTTKY 30V 350MA SOD323

DIODE SCHOTTKY 30V 350MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SD103BWS_R1_00001 3757-SD103BWS_R1_00001TR-ND 1324293-SD103BWS_R1_00001 SD103BWS_R1_00001 SD103BWS_R1_00001
Product Name Schottky 0.35A 30V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data