Win Source Part Number: 1281838-SD103B-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 20 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD103BGITR,SD103BGIC
Base Product Number: SD103
Diode Schottky 30V Through Hole DO-35 (DO-204AH)
Diode Schottky 30V Through Hole DO-35 (DO-204AH)
Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, DO-35, Product overview: SD103B-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103B-TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V DO35
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1281838-SD103B-TR | SD103BGITR-ND | 1807017 | 1807138P | 280-SD103B-TR | SD103B-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-204AH, DO-35, Axial | Do-35 (do-204ah) | DO-35; DO-35 | Tape and Reel | DO-35 | |
| VF | 0.6000 volts | 0.6000 volts | ||||
| trr | 10 ns | 10 ns | ||||
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) |