Win Source Part Number: 1283154-SDB156-TP
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: SDB-1
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: Q7513632,SDB156-TP,-
Base Product Number: SDB156
Bridge Rectifier Single Phase Standard 800V Surface Mount SDB-1
Bridge Rectifier Single Phase Standard 800V Surface Mount SDB-1
Bridge Rectifier Single Phase Standard 800V Surface Mount SDB-1
BRIDGE RECT 1P 800V 1.5A SDB-1
Bridge Rectifiers 1.5A,800V,BRIDGE,SDB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1283154-SDB156-TP | SDB156-TPMSTR-ND | SDB156-TP | SDB156-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | ||
| IR | 0.0100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |